EN
  • EN
  • DE
  • IT

LM75BTP,147

Part No LM75BTP,147
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8HWSON / Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin HWSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type I2C
Supply Voltage - Operating 2.8 V to 5.5 V
Resolution 11 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions -25°C to 100°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-HWSON (2x3)
Win Source Part Number 019440-LM75BTP,147
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices
Family Name LM75
Introduction Date December 09, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LM75BTP,147 CAD Model

Description

The LM75BTP,147 is a high-precision digital temperature sensor and thermal watchdog from NXP Semiconductors, designed to meet the needs of complex and demanding temperature monitoring systems. This temperature sensor is part of the LM75 series that offers a standard I²C-bus interface, which makes it compatible with most microcontrollers and embedded systems.

Key Features

  • Temperature Range: The LM75BTP,147 is capable of measuring temperatures from -55°C to +125°C, with an accuracy of ±2°C in the -25°C to +100°C range and ±3°C outside this range.
  • Digital Output: Temperature readings are provided in a 16-bit digital format with the temperature resolution of 0.125°C.
  • I²C Interface: The device supports a serial, I²C-bus interface that allows for easy integration into existing systems and supports multiple devices on the same bus.
  • Programmable Interrupt: The LM75BTP,147 features a programmable overtemperature shutdown and hysteresis limit, enabling the device to act as a system protection mechanism.
  • Low Power Consumption: It is designed for low power consumption, which makes it suitable for battery-powered and energy-sensitive applications.
  • Small Footprint: The sensor is available in a small 8-pin TSSOP package, allowing for compact PCB design and space-saving considerations.

Applications

The LM75BTP,147 is ideal for a wide range of applications, including:

  • System thermal management
  • Personal computers and servers
  • Electronic test and measurement equipment
  • Industrial controllers
  • Telecommunication systems
  • Battery management systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the LM75BTP,147 is no exception. It is manufactured to the highest standards to ensure consistent performance and durability for industrial and commercial applications. Whether you are designing a new system or upgrading an existing one, the LM75BTP,147 provides the accuracy and reliability you need for effective temperature monitoring.

You May Also Be Interested in

Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8877 $53.2620
140+ $0.7284 $101.9760
215+ $0.7056 $151.7040
295+ $0.6828 $201.4260
380+ $0.6601 $250.8380
510+ $0.5918 $301.8180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,630 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess