EN
  • EN
  • DE

LPC1112FHI33/203,5

Part No LPC1112FHI33/203,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32HVQFN / ARM® Cortex®-M0 LPC1100XL Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number LPC1112
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-8566,935297264551
Standard Package 490
Win Source Part Number 1319993-LPC1112FHI33/203,5
Ultra Librarian 3D Model Ultra Librarian LPC1112FHI33/203,5 CAD Model

Description

NXP LPC1112FHI33/203,5 Microcontroller

The LPC1112FHI33/203,5 is a high-performance microcontroller unit (MCU) from NXP's LPC1100 series, designed for embedded applications requiring low power consumption and high-level integration. Based on a 32-bit ARM Cortex-M0 processor, this MCU is an ideal choice for automation, industrial control, and Internet of Things (IoT) devices, among other applications.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Comes with 16 KB of on-chip flash memory and 4 KB of SRAM, providing ample space for program storage and efficient data handling.
  • Package: Available in a compact 33-pin HVQFN package, making it suitable for space-constrained applications.
  • Serial Communication Interfaces: Includes a variety of serial interfaces such as I2C, SPI, and UART, which facilitate easy communication with peripheral devices.
  • GPIO: Offers up to 22 General Purpose I/O (GPIO) pins for versatile connection options.
  • Power Efficiency: Features an ultra-low power consumption mode, which is critical for battery-powered and portable devices.
  • Analog Features: Integrated with an 8-channel 10-bit Analog-to-Digital Converter (ADC), allowing it to interface with analog sensors and other input devices.
  • Clock System: Contains an internal oscillator for the system clock, which reduces the need for external clock components.
  • Debugging and Programming: Supports In-System Programming (ISP) and In-Application Programming (IAP), as well as integrated debug capabilities, simplifying development and troubleshooting.

Applications

The LPC1112FHI33/203,5 MCU is versatile and can be used in a wide range of applications, including:

  • Consumer electronics
  • Automation systems
  • Battery-powered devices
  • Industrial control systems
  • IoT devices
  • Medical equipment
  • Embedded systems

Why Choose LPC1112FHI33/203,5?

For designers and engineers looking for a balance between performance, power efficiency, and integration in a microcontroller, the LPC1112FHI33/203,5 from NXP is an excellent choice. Its robust feature set, coupled with the reliability of the ARM Cortex-M0 core, makes it a go-to solution for a multitude of low-power and space-sensitive applications.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess