EN
  • EN
  • DE

LPC1113FHN33/202

Part No LPC1113FHN33/202
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828179-LPC1113FHN33/202
Ultra Librarian 3D Model Ultra Librarian LPC1113FHN33/202 CAD Model

Description

The NXP LPC1113FHN33/202 is a cutting-edge microcontroller unit (MCU) that is part of the LPC1100 series, known for its exceptional efficiency, performance, and ease of use. This MCU is designed to meet the rigorous demands of modern embedded applications, offering a perfect blend of power efficiency and processing capabilities.

Key Features:

  • Core: The LPC1113FHN33/202 is powered by an ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz, delivering the efficiency and performance required for a broad range of applications.
  • Memory: It comes equipped with 24 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for application code and data storage.
  • Package: The device is housed in a compact 33-pin HVQFN package, making it suitable for space-constrained applications while providing enough I/O options for complex tasks.
  • Serial Connectivity: It includes various serial communication interfaces such as I2C, SPI, and UART, facilitating easy integration with peripherals and other microcontrollers.
  • GPIO: The MCU offers up to 36 General Purpose I/O (GPIO) pins, which are highly configurable to suit a wide array of application needs.
  • Power Efficiency: Designed with power efficiency in mind, it features an ultra-low power consumption mode that is ideal for battery-operated devices.
  • Analog Features: With its integrated ADC (Analog-to-Digital Converter), the LPC1113FHN33/202 simplifies the process of reading analog signals, making it perfect for sensor-based applications.

This microcontroller is a robust solution for a diverse range of applications, including industrial control, consumer electronics, automation, and Internet of Things (IoT) devices. Its ease of programming, coupled with extensive community support and resources, makes the LPC1113FHN33/202 an excellent choice for both hobbyists and professional developers looking to create sophisticated and reliable systems.

Applications:

  • Industrial Automation
  • Consumer Electronics
  • Home Automation
  • Internet of Things (IoT)
  • Battery-Operated Devices

Overall, the NXP LPC1113FHN33/202 microcontroller stands out for its performance, power efficiency, and versatility, making it a go-to choice for engineers and developers across various industries.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3005 $58.5225
110+ $1.0671 $117.3810
170+ $1.0339 $175.7630
235+ $1.0005 $235.1175
300+ $0.9671 $290.1300
400+ $0.8671 $346.8400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess