EN
  • EN
  • DE

LPC1114FHN33

Part No LPC1114FHN33
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828180-LPC1114FHN33
Ultra Librarian 3D Model Ultra Librarian LPC1114FHN33 CAD Model

Description

NXP LPC1114FHN33 Microcontroller

The NXP LPC1114FHN33 microcontroller is a highly capable, low-power device that is well-suited for a wide range of applications. This microcontroller is part of the LPC1100 series, which is renowned for its excellent power efficiency and performance. The LPC1114FHN33 is designed for embedded applications that require a balance between power consumption and processing capability.

Key Features

  • 32-bit ARM Cortex-M0 processor core
  • Running at frequencies of up to 50 MHz
  • 32 KB of on-chip flash programming memory
  • 8 KB of SRAM
  • In-System Programming (ISP) and In-Application Programming (IAP) via on-chip bootloader software
  • Serial Wire Debug and Trace
  • Up to 42 General Purpose I/O (GPIO) pins
  • Multiple serial interfaces including I2C, UART, SPI
  • 12-bit Analog-to-Digital Converter (ADC) with 8 channels
  • Highly efficient 32-bit hardware multiplier
  • Micro Trace Buffer

Power Efficiency

The LPC1114FHN33 is designed for energy-conscious applications. Its ARM Cortex-M0 processor provides an optimal balance of power, performance, and cost. The microcontroller's power profiles are suitable for battery-powered and low-power devices, thanks to its microcontroller's ability to run with very low active and sleep currents, and with a variety of power-down modes.

Applications

This microcontroller is an ideal choice for a broad range of applications, such as industrial control, e-metering, consumer electronics, alarm systems, and lighting control. Its rich set of peripherals and interfaces make it highly adaptable to specific needs, allowing designers to create both simple and complex systems around the LPC1114FHN33.

Package and Environment

The LPC1114FHN33 is available in a 33-pin HVQFN package, ensuring a compact footprint for space-constrained applications. It operates over an industrial temperature range, making it suitable for harsh environments. NXP's commitment to quality means that the LPC1114FHN33 is designed for reliable operation in a wide range of conditions.

Overall, the NXP LPC1114FHN33 microcontroller is a versatile, efficient, and reliable solution for embedded systems that demand low power consumption without sacrificing performance.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess