EN
  • EN
  • DE

LPC1125JBD48/303QL

Part No LPC1125JBD48/303QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series LPC1100
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name LPC11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-11714, 935305259151
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877997-LPC1125JBD48/303QL
Ultra Librarian 3D Model Ultra Librarian LPC1125JBD48/303QL CAD Model

Description

The LPC1125JBD48/303QL is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications that require low power consumption, high performance, and advanced features in a compact package. This product is part of the LPC1100XL series, which is known for its power efficiency and processing capabilities.

Key Features

  • Core: The MCU is built around a powerful ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz. This core provides the ideal balance between energy efficiency and processing power for a variety of applications.
  • Memory: It comes equipped with 32 KB of on-chip flash memory and 8 KB of SRAM, ensuring sufficient space for code and data storage for complex operations.
  • I/O Options: With 48 GPIO pins, the LPC1125JBD48/303QL offers a wide range of input/output options to interface with peripherals and other devices, enhancing its versatility in system design.
  • Serial Communication: This MCU supports multiple serial communication protocols, including I2C, SPI, and UART, allowing for easy integration into communication networks and peripheral connectivity.
  • Analog Features: It also includes an 8-channel, 10-bit ADC (Analog-to-Digital Converter), which is ideal for interfacing with analog sensors and performing data acquisition tasks.
  • Power Efficiency: The device features an ultra-low power mode and a power-on reset (POR) and brown-out detect (BOD) to minimize power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Package: Housed in a compact 48-pin LQFP (Low-Profile Quad Flat Package), the LPC1125JBD48/303QL is designed for space-constrained applications while still providing ample I/O capabilities.

Applications

The LPC1125JBD48/303QL is ideal for a wide array of applications, including but not limited to industrial control systems, consumer electronics, IoT devices, and sensor hubs. Its robust feature set and power efficiency make it a go-to choice for designers looking to create sophisticated and reliable products while managing power and space constraints.

Conclusion

Overall, the NXP LPC1125JBD48/303QL microcontroller is a powerful and versatile component that offers a perfect blend of performance, power efficiency, and functionality for a variety of embedded applications. Its extensive set of features and ease of integration make it an excellent option for engineers seeking to develop advanced electronic systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0210 $51.3570
41+ $2.4788 $101.6308
63+ $2.4013 $151.2819
87+ $2.3239 $202.1793
112+ $2.2464 $251.5968
149+ $2.0140 $300.0860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,076 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess