EN
  • EN
  • DE

LPC11E68JBD100E

Part No LPC11E68JBD100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series LPC11Exx
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name LPC11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-11397, 935302502551
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877999-LPC11E68JBD100E
Ultra Librarian 3D Model Ultra Librarian LPC11E68JBD100E CAD Model

Description

NXP LPC11E68JBD100E Microcontroller

The NXP LPC11E68JBD100E microcontroller is a powerful and versatile chip designed for a wide range of embedded applications. It is part of the LPC1100XL series, which is known for its low power consumption and high performance. This microcontroller is based on a 32-bit ARM Cortex-M0+ processor, making it an ideal choice for industrial control, consumer electronics, and automation systems.

Key Features:

  • Processor: 32-bit ARM Cortex-M0+ running up to 50 MHz.
  • Memory: Offers 256 KB of flash memory and 36 KB of RAM, providing ample space for complex applications and data storage.
  • I/O Ports: Equipped with versatile I/O options including GPIOs, I2C, SPI, UART, and ADC channels.
  • Package: Available in a compact LQFP-100 package, which is suitable for space-constrained applications.
  • Power Efficiency: Designed for low power operation with multiple power-saving modes, ensuring efficient use of energy in battery-powered devices.
  • On-chip Peripherals: Includes a variety of peripherals such as timers, watchdog timer, Real-Time Clock (RTC), and more to enhance functionality.
  • Easy Integration: The microcontroller supports in-system programming (ISP) and in-application programming (IAP) for seamless integration and updates.

Applications:

The LPC11E68JBD100E is suitable for a broad range of applications, which include but are not limited to:

  • Industrial automation and control systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Home automation
  • Medical devices
  • Automotive electronics

Development Support:

Developers can take advantage of the extensive support provided by NXP, including comprehensive documentation, development tools, and software libraries. The NXP community and forums also offer a valuable resource for troubleshooting and learning from other professionals.

The NXP LPC11E68JBD100E microcontroller is a robust and feature-rich chip that provides a cost-effective solution for a wide array of embedded systems. Its integration of powerful ARM Cortex-M0+ architecture with a rich set of peripherals makes it a go-to choice for developers looking to create efficient and sophisticated applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess