EN
  • EN
  • DE

LPC11U37FBD64

Part No LPC11U37FBD64
Manufacturer NXP / Nexperia
Description 32-bit ARM Cortex-M0 microcontroller up to 128 kB flash up to 12 kB SRAM and 4 kB EEPROM USB device USART
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204089-LPC11U37FBD64
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC11U37FBD64 CAD Model

Description

NXP LPC11U37FBD64 Microcontroller

The NXP LPC11U37FBD64 microcontroller stands out in the market as a high-performance, cost-effective solution designed for a broad range of applications. This versatile microcontroller is part of the LPC1100 series, which is renowned for its low-power consumption and robust 32-bit ARM Cortex-M0 processor core. The LPC11U37FBD64 is particularly well-suited for embedded applications that require a good balance between power efficiency and processing capability.

Featuring 128 KB of on-chip flash memory and 12 KB of SRAM, this microcontroller provides ample space for complex applications and software stacks. The device operates at frequencies of up to 50 MHz, delivering the computational power necessary for tasks that include basic control systems, sensor interfacing, and connectivity functions.

The LPC11U37FBD64 is equipped with a comprehensive set of peripherals that enhance its functionality. It includes a USB 2.0 Full-Speed device controller, making it ideal for USB-related applications. Additionally, it offers several serial communication interfaces, including UART, I2C, and SPI, which facilitate easy communication with other devices and sensors.

For timing-sensitive operations, the microcontroller incorporates multiple timers and a 24-bit system timer. It also features a 12-bit Analog-to-Digital Converter (ADC) with 8 channels, allowing for precise analog signal measurements. The device supports up to 54 General Purpose I/O (GPIO) pins, which provide the flexibility needed for interfacing with external components and customizing the microcontroller for specific application requirements.

The LPC11U37FBD64 operates over a wide range of power supply voltages, from 2.4V to 3.6V, and includes an integrated Power-On Reset (POR) and Brown-Out Detect (BOD) circuits to ensure reliable operation under varying power conditions. Its power profiles are optimized for energy efficiency, which is critical for battery-powered and portable devices.

Designed with a 64-pin LQFP package, the LPC11U37FBD64 is also easy to integrate into PCB designs. With its robust feature set, this microcontroller is an excellent choice for industrial control, consumer electronics, automation, and many other embedded system applications.

Developers can take advantage of the extensive support and resources provided by NXP, including development tools, software libraries, and community forums, to accelerate the design process and bring their products to market faster.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6013 $50.6143
27+ $3.7755 $101.9385
42+ $3.6575 $153.6150
57+ $3.5395 $201.7515
74+ $3.4215 $253.1910
98+ $3.0676 $300.6248
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,120 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess