EN
  • EN
  • DE

LPC11U37HFBD64/4QL

Part No LPC11U37HFBD64/4QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC11Uxx
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 10K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LPC11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-10990,935303305151
Standard Package 160
Win Source Part Number 1070622-LPC11U37HFBD64/4QL
Ultra Librarian 3D Model Ultra Librarian LPC11U37HFBD64/4QL CAD Model

Description

The NXP LPC11U37HFBD64/4QL is a high-performance microcontroller that is part of the LPC11U00 series, designed for embedded applications that require efficient data processing and versatile connectivity. This ARM Cortex-M0 based microcontroller is ideal for a wide range of applications in the industrial, consumer, and automotive markets.

Key Features:

  • CPU: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Equipped with 128 KB of on-chip flash memory and 10 KB of SRAM, providing ample space for complex applications and software.
  • Package: Available in an LQFP64 package, offering a balanced trade-off between I/O capabilities and a compact footprint.
  • Serial Communication: Includes a variety of serial interfaces such as UART, I2C, SPI, and USB 2.0 Full-Speed, enabling easy integration with peripheral devices and systems.
  • GPIO: Features up to 54 General-Purpose I/O (GPIO) pins for versatile control and interfacing with external components.
  • ADC: Comes with an integrated 10-bit Analog-to-Digital Converter (ADC) with 8 channels, allowing for precise sensor signal acquisition.
  • Timers: Multiple timers including a 32-bit timer, four 16-bit timers, and a SysTick timer that aid in managing time-critical tasks efficiently.
  • Power Efficiency: Designed with power-saving modes such as Sleep, Deep-Sleep, and Deep Power-Down modes to ensure low power consumption for battery-powered applications.
  • Clock Control: An internal oscillator and a PLL allow for flexible clocking options and speed optimization.
  • Temperature Range: Operational across an industrial temperature range, making it suitable for harsh environments.

Applications:

The LPC11U37HFBD64/4QL microcontroller is versatile enough to be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Consumer electronics
  • Handheld devices
  • Medical devices
  • Automotive components
  • Internet of Things (IoT) devices

With its robust set of features and capabilities, the NXP LPC11U37HFBD64/4QL is a reliable and cost-effective choice for designers looking to develop advanced and power-conscious products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess