EN
  • EN
  • DE

LPC11U68JBD64E

Part No LPC11U68JBD64E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0+
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 48
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 36K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1056987-LPC11U68JBD64E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC11U68JBD64E CAD Model

Description

The LPC11U68JBD64E is a potent microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications that require low power consumption, high performance, and advanced USB capabilities. This product is part of NXP's LPC11U6x series, which is known for its robust architecture based on the ARM Cortex-M0+ processor core.

Key Features

  • Core: ARM Cortex-M0+ processor, running at frequencies of up to 50 MHz.
  • Memory: Features 256 KB of flash memory and 36 KB of SRAM, providing ample space for complex applications and data storage.
  • USB Connectivity: Equipped with a Full-Speed USB 2.0 device controller with integrated PHY, making it ideal for USB-based applications.
  • Serial Interfaces: Includes multiple serial interfaces such as UART, I2C, and SPI for versatile peripheral connections.
  • GPIO: Offers up to 52 General Purpose I/O (GPIO) pins for a wide range of input/output options.
  • Timer/PWM: Comes with several 16-bit timers, a 24-bit system timer, and a PWM block for precise timing and control operations.
  • Analog Features: Contains an 8-channel, 12-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Package: Available in a compact 64-pin LQFP package, suitable for space-constrained applications.

Applications

The LPC11U68JBD64E MCU is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • USB accessories and peripherals
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical instrumentation
  • Automation systems

Support and Resources

NXP provides extensive support for the LPC11U68JBD64E with a comprehensive suite of development tools, software libraries, and documentation to assist developers in bringing their projects to life efficiently. The MCU is supported by the LPCXpresso IDE and compatible with a range of third-party development tools, ensuring a flexible and accessible development environment.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6410 $61.1280
19+ $6.2696 $119.1224
29+ $6.0736 $176.1344
40+ $5.8777 $235.1080
51+ $5.6818 $289.7718
69+ $5.0940 $351.4860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess