EN
  • EN
  • DE

LPC1346FBD48

Part No LPC1346FBD48
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 48KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 40
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 10K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 206565-LPC1346FBD48
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1346FBD48 CAD Model

Description

NXP LPC1346FBD48 Microcontroller

The NXP LPC1346FBD48 microcontroller is a high-performance, low-power, 32-bit MCU based on the Cortex-M3 processor, designed to cater to a wide range of embedded applications. This microcontroller is particularly suitable for industrial control, medical systems, e-metering, and consumer products, thanks to its robust feature set and flexibility.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 72 MHz.
  • Memory: Equipped with 64 KB of on-chip flash memory and 12 KB of SRAM, providing ample space for complex applications and algorithms.
  • Serial Interfaces: Includes a variety of serial interfaces such as UART, I2C, SPI, and USB 2.0 Full Speed, offering excellent connectivity options.
  • GPIO: Features up to 42 General Purpose I/O (GPIO) pins for versatile peripheral control.
  • Timers: Multiple timers including a 32-bit timer, four 16-bit timers, a SysTick Timer, and a Repetitive Interrupt Timer, which are essential for time-sensitive tasks and PWM applications.
  • Analog: Comes with an 8-channel, 10-bit ADC with a sample rate of up to 400 kS/s, allowing for accurate analog signal measurement.
  • Power Efficiency: Supports multiple power-down modes for energy conservation, making it ideal for battery-powered and portable devices.
  • Packaging: Available in a compact 48-pin LQFP package, ensuring a small footprint on PCB designs.
  • System Control: Incorporates a System Control Unit for power control, clock generation, and system reset functionality.
  • In-System Programming (ISP) & In-Application Programming (IAP): Enables users to update firmware on the fly, increasing the flexibility and longevity of the end product.

The LPC1346FBD48 also supports a wide range of development tools from NXP and third-party vendors, which include integrated development environments (IDEs), in-circuit emulators, and evaluation boards. This ensures that developers can quickly and effectively bring their products from concept to market.

With its robust set of features and capabilities, the NXP LPC1346FBD48 microcontroller stands out as a reliable and versatile choice for designers looking to create sophisticated and efficient systems in a compact form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess