EN
  • EN
  • DE

LPC18S10FBD144

Part No LPC18S10FBD144
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1425+
Reference case QFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 754334-LPC18S10FBD144
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC18S10FBD144 CAD Model

Description

Product Overview: LPC18S10FBD144 - NXP Semiconductors

The LPC18S10FBD144 is a high-performance microcontroller product from NXP Semiconductors, designed for embedded applications that require efficient, low-power operation with a high level of security. This microcontroller is part of the LPC1800 series, which is known for its robust architecture based on the ARM Cortex-M3 processor.

Boasting a clock speed of up to 180 MHz, the LPC18S10FBD144 provides the computational power necessary for complex tasks. Its 144-pin LQFP (Low-profile Quad Flat Package) ensures a compact footprint while offering ample pinouts for interfacing with peripherals and external devices.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 180 MHz.
  • Memory: Includes up to 1 MB of flash memory and 136 KB of SRAM, which is sufficient for storing large applications and data.
  • Security: Equipped with advanced security features such as AES encryption, secure hash algorithm (SHA), and a unique device serial number for secure device authentication.
  • Connectivity: Offers a range of serial communication interfaces including USB, CAN, UART, I2C, SPI, and more, facilitating versatile connectivity options for various applications.
  • Digital Peripherals: Multiple timers, PWM channels, and up to 164 General Purpose I/O (GPIO) pins provide the flexibility needed for complex digital interfacing.
  • Analog Peripherals: Features include an ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) for interfacing with analog sensors and devices.
  • Power Efficiency: The microcontroller supports multiple power modes, allowing for optimized power consumption according to the application's needs.
  • Package: 144-pin LQFP package that balances compact size with the need for functional density.

Applications:

The LPC18S10FBD144 is ideal for a wide range of applications, particularly in the industrial, medical, and consumer electronics sectors. Its robust security features make it suitable for applications where data protection and integrity are paramount, such as IoT devices, secure communication systems, and complex control systems.

With its powerful ARM Cortex-M3 core, extensive memory resources, and versatile peripheral set, the LPC18S10FBD144 stands out as a capable and reliable microcontroller solution for sophisticated and demanding embedded systems.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1746 $72.3492
4+ $29.6823 $118.7292
7+ $28.7549 $201.2843
9+ $27.8274 $250.4466
11+ $26.9000 $295.9000
15+ $24.1164 $361.7460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess