EN
  • EN
  • DE
  • IT

LPC2109FBD64/01

Part No LPC2109FBD64/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 46
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 206581-LPC2109FBD64/01
Ultra Librarian 3D Model Ultra Librarian LPC2109FBD64/01 CAD Model

Description

The LPC2109FBD64/01 is a robust 32-bit microcontroller from NXP Semiconductors, designed for embedded applications that demand high-performance and low-power consumption. Built on a 0.18 µm process technology, this microcontroller is part of the LPC2100 family, which is well-known for its excellent real-time capabilities, making it a perfect fit for industrial, automotive, and consumer markets.

Key Features:

  • Core: Powered by an ARM7TDMI-S processor core, the LPC2109FBD64/01 operates at frequencies up to 70 MHz, ensuring swift and efficient processing for complex tasks.
  • Memory: It comes equipped with 64 KB of on-chip flash memory and 8 KB of static RAM, providing ample space for application code and data storage.
  • Communication Interfaces: The device includes multiple serial communication interfaces such as two 32-bit timers, two UARTs, two I2C-bus interfaces, and two SPI/SSP interfaces, offering versatile connectivity options.
  • General Purpose I/O: With up to 45 GPIO pins, the LPC2109FBD64/01 allows for a wide range of input and output configurations to interface with external components.
  • Power Management: Its integrated power management unit supports multiple power-saving modes, which is essential for battery-powered or energy-sensitive applications.
  • Package: The microcontroller is housed in a low-profile 64-pin LQFP package, which is ideal for space-constrained applications.
  • Debugging and Emulation: Embedded in-system programming (ISP) and in-application programming (IAP) capabilities, along with JTAG interface support, simplify development and debugging processes.

Applications:

The LPC2109FBD64/01 is a versatile chip that can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Robotics
  • Medical devices
  • Security systems
  • Networking

With its powerful ARM7 core, rich set of peripherals, and low power consumption, the NXP LPC2109FBD64/01 microcontroller is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4960 $57.4800
11+ $9.4326 $103.7586
17+ $9.1378 $155.3426
23+ $8.8431 $203.3913
30+ $8.5483 $256.4490
40+ $7.6640 $306.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess