EN
  • EN
  • DE

LPC2114FBD64/00

Part No LPC2114FBD64/00
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Single-chip 16/32-bit microcontrollers; 128/256 kB ISP/IAP flash with 10-bit ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 300582-LPC2114FBD64/00
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2114FBD64/00 CAD Model

Description

The NXP LPC2114FBD64/00 is a robust ARM7TDMI-S microcontroller that offers a perfect blend of power efficiency and performance, making it an ideal choice for a wide range of embedded applications. This microcontroller is designed to operate at high frequencies up to 60 MHz, providing the computational power necessary to handle complex tasks in real-time applications.

Key Features

  • Core: ARM7TDMI-S processor, capable of running at up to 60 MHz, providing a balance between performance and power consumption.
  • Memory: Comes with 128 KB of on-chip flash memory and 16 KB of RAM, ensuring ample space for code and data storage.
  • Timers: Multiple 32-bit timers, including a PWM unit, which are essential for tasks that require precise timing and pulse generation.
  • Serial Communication Interfaces: Features multiple communication interfaces such as UART, SPI, and I2C, offering excellent connectivity options for peripheral devices.
  • General Purpose I/O: Provides a versatile set of GPIO pins that can be used for various digital input and output functions.
  • Package: Housed in a compact 64-pin LQFP package, it is suitable for space-constrained applications.
  • ADC: Equipped with a 10-bit Analog-to-Digital Converter with multiple channels, enabling the microcontroller to interface with analog sensors and devices.
  • Power Management: Includes power-saving modes such as Idle and Power-down modes, which help to minimize power consumption when full processing power is not required.
  • Interrupts: Features a vectored interrupt controller with configurable priorities, ensuring efficient handling of system interrupts.

Applications

The LPC2114FBD64/00 is a versatile microcontroller that can be used in a variety of applications, including industrial control systems, medical devices, automotive electronics, and communication systems. Its high-speed processing capabilities and rich set of peripherals make it suitable for multitasking environments and applications that require fast and reliable data processing.

Support and Resources

NXP provides comprehensive support for the LPC2114FBD64/00 microcontroller, including detailed datasheets, technical documentation, and development tools. Developers can also take advantage of the extensive community forums and technical support services offered by NXP to accelerate their product development.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess