EN
  • EN
  • DE

LPC2119FBD64/01,15

Part No LPC2119FBD64/01,15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU ARM7/128K FL/CAN/ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC2100
Mounting Style SMD/SMT
Package / Case LQFP-64
Core ARM7TDMI-S
Program Memory Size 128 kB
Data Bus Width 32 bit/16 bit
ADC Resolution 10 bit
Maximum Clock Frequency 30 MHz
Number of I/Os 46 I/O
Data RAM Size 16 kB
Supply Voltage - Min 1.65 V
Supply Voltage - Max 1.95 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Height 1.45 mm
Length 10.1 mm
Product MCUs
Program Memory Type FLASH
Width 10.1 mm
Brand NXP Semiconductors
Interface Type CAN, I2C, JTAG, SPI, SSP, UART
Analog Supply Voltage 3.3 V
I/O Voltage 3.3 V
Number of ADC Channels 4 Channel
Number of Timers/Counters 2 Timer
Processor Series LPC21
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 160
Subcategory Microcontrollers - MCU
Ultra Librarian 3D Model Ultra Librarian LPC2119FBD64/01,15 CAD Model

Description

The NXP LPC2119FBD64/01,15 is a robust microcontroller that offers a seamless blend of performance, power efficiency, and design flexibility, making it an ideal choice for a wide range of applications. This microcontroller is part of the LPC2100 family, which is well-known for its high-performance ARM7TDMI-S core, providing users with a versatile platform for embedded systems development.

Key Features:

  • CPU: 16/32-bit ARM7TDMI-S with 128-bit wide interface/accelerator, which enables high-speed 70 MHz operation.
  • Memory: 128 kB of on-chip static RAM and 256 kB of on-chip Flash Program Memory. The memory architecture is designed for efficient execution of high-level languages.
  • Debugging: EmbeddedICE-RT interface with real-time debugging solutions, which provides seamless integration for easy development.
  • Timer: Multiple 32-bit timers, including an external event counter, a watchdog timer, and a real-time clock, which provide versatile timing and control capabilities.
  • Serial Interfaces: Includes UARTs, SPI, SSP, and I2C-bus for comprehensive serial communication options.
  • I/O: Up to 45 of 5 V tolerant fast general purpose I/O pins in a tiny LQFP64 package, offering flexibility for interfacing with external hardware.
  • Power Management: Integrated power control system with Idle and Power-down modes, which helps in conserving power for battery-operated devices.
  • Analog-to-Digital Converter: 10-bit ADCs providing analog input capability.

Applications:

The LPC2119FBD64/01,15 is designed to address a broad range of applications, including industrial control, medical systems, access control, point-of-sale, and communication gateway among others. Its rich feature set and high-speed processing abilities make it an excellent choice for applications requiring complex algorithms and control processes.

Package and Quality:

This microcontroller comes in a space-saving 64-pin LQFP package, ensuring a compact footprint for space-constrained applications. NXP's commitment to quality guarantees that the LPC2119FBD64/01,15 meets the highest standards of reliability and performance for your demanding applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8090 $63.2360
8+ $12.9715 $103.7720
12+ $12.5661 $150.7932
17+ $12.1608 $206.7336
22+ $11.7554 $258.6188
29+ $10.5394 $305.6426
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess