EN
  • EN
  • DE

LPC2210FBD144/01K

Part No LPC2210FBD144/01K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT ROMLESS 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203818-LPC2210FBD144/01K
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series LPC2200
Package Bulk
Product Status Active
Core Processor ARM7®
Core Size 16/32-Bit
Speed 75MHz
Connectivity EBI/EMI, I²C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian LPC2210FBD144/01K CAD Model

Description

The NXP LPC2210FBD144/01K is a robust microcontroller that combines the power and versatility of NXP's LPC2000 family with the affordability required for high-volume applications. This microcontroller is designed to meet the needs of a wide range of industrial, consumer, and communication applications, providing a cost-effective solution without compromising on performance.

Key Features

  • Core: The LPC2210 is built around a 16/32-bit ARM7TDMI-S CPU core, which operates at frequencies up to 60 MHz, delivering the optimal balance between processing power and power consumption.
  • Memory: It features 256 KB of on-chip high-speed Flash memory and 16 KB of static RAM, providing ample space for complex applications and data storage.
  • Package: The microcontroller comes in a compact 144-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while offering ample I/O options.
  • Peripherals: A rich set of peripherals includes multiple 32-bit timers, an RTC, PWM channels, two UARTs, I2C-bus, SPI, SSP, and CAN interfaces, allowing for versatile connectivity and control options.
  • System Control: The device includes a versatile system control block for power control, clock control, and system peripherals management.
  • Power Management: Its power management unit supports multiple power modes, enabling the design of energy-efficient applications.
  • Debugging and Emulation Support: The LPC2210 offers JTAG and embedded trace interfaces, facilitating easy development, debugging, and in-system programming.

Applications

The LPC2210FBD144/01K is ideal for applications that require high-performance signal processing and control, such as embedded control, industrial automation, security systems, and point-of-sale systems. Its blend of processing power, memory, and peripherals also make it well-suited for protocol converters, voice recognition, and low-end imaging systems.

Conclusion

With its advanced features and capabilities, the NXP LPC2210FBD144/01K stands out as a versatile and efficient microcontroller that can serve as the heart of a wide array of electronic products. Its integration of a powerful ARM core and a comprehensive set of peripherals into a single chip makes it an excellent choice for designers looking to create sophisticated systems with minimized component count and reduced development time.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6315 $63.1575
12+ $10.3643 $124.3716
18+ $10.0404 $180.7272
24+ $9.7166 $233.1984
31+ $9.3927 $291.1737
42+ $8.4210 $353.6820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess