The NXP LPC2212FBD144 is a robust microcontroller that belongs to the LPC2200 family, designed to cater to a wide range of embedded applications. This powerful MCU is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, which makes it ideal for applications requiring high-performance and low power consumption.
Key Features:
- Core: ARM7TDMI-S, running up to 60 MHz.
- Memory: 128 KB of on-chip flash memory and 16 KB of SRAM, facilitating complex program execution and data storage.
- Digital Peripherals: Includes multiple 32-bit timers, an RTC, PWM unit, and up to 47 GPIOs to interface with a wide range of devices.
- Serial Communications: Features multiple serial interfaces such as UARTs, SPI, SSP, and I2C-bus, allowing for versatile connectivity options.
- Package: Housed in a low-profile 144-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.
- System Control: Includes a system control block for power control, clock control, and system reset functionality.
- Vector Interrupt Controller: Offers fast handling of interrupts with individual priority control for each interrupt source.
- On-chip Oscillator: An integrated oscillator operates with an external crystal or resonator, providing flexibility in clock generation.
Applications:
The LPC2212FBD144 is designed for use in a variety of applications, including industrial control systems, alarm systems, medical instrumentation, networking, and communication systems where a mix of high CPU performance, low power consumption, and diverse integrated peripherals are essential.
Programming and Development:
With support for standard JTAG and enhanced trace interfaces, the LPC2212FBD144 provides excellent facilities for development and debugging. It is also supported by a wide range of development tools from popular vendors, which include compilers, IDEs, and simulation tools, ensuring a smooth development experience for engineers and developers.
Quality and Reliability:
As with all NXP products, the LPC2212FBD144 is manufactured to the highest quality standards, ensuring reliable operation in demanding environments and applications. Its robust design and tested performance under various conditions make it a trusted choice for professionals seeking a high-performance microcontroller solution.