The LPC2294HBD144/01 is a high-performance microcontroller designed by NXP Semiconductors. It is part of the LPC2200 series based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation that operates at up to 60 MHz. This microcontroller is ideal for applications requiring a high level of integration and low power consumption.
Key Features:
- Core: ARM7TDMI-S operating at up to 60 MHz.
- Memory: 256 KB of on-chip high-speed flash memory with 128-bit wide interface and 16 KB of static RAM.
- Digital Peripherals: Includes multiple 32-bit timers, an enhanced CAN controller, PWM channels, and up to 47 GPIO pins.
- Serial Interfaces: Features multiple serial interfaces such as UARTs, I2C-bus, SPI, and SSP with buffering and variable data length capabilities.
- System Control: Power control modes include Idle and Power-down modes for energy efficiency.
- Package: Comes in a compact 144-pin LQFP (Low-profile Quad Flat Package).
Applications:
The LPC2294HBD144/01 is versatile and can be used in a variety of applications. It is particularly well-suited for:
- Industrial control systems
- Medical systems
- Communication gateways
- Embedded soft modems
- Protocol converters
- Automotive body systems
Technical Specifications:
Parameter
Value
CPU Speed
Up to 60 MHz
Flash Memory
256 KB
RAM
16 KB
Package
144-LQFP
Temperature Range
-40°C to +85°C
For further information, datasheets, and support, visit the NXP Semiconductors official website.