EN
  • EN
  • DE

LPC2368FBD100

Part No LPC2368FBD100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 72MHz
Number of I/O 70
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 58K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 6x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 206587-LPC2368FBD100
Family Name LPC2368
Introduction Date September 22, 2006
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2368FBD100 CAD Model

Description

The LPC2368FBD100 is a high-performance microcontroller designed by NXP Semiconductors. This robust MCU is based on a 32-bit ARM7TDMI-S CPU core and is ideal for embedded applications requiring a blend of low power consumption, advanced communication interfaces, and high processing speed.

Key Features:

  • CPU: 32-bit ARM7TDMI-S processor, running at up to 72 MHz.
  • Memory: 512 KB of on-chip flash memory and 58 KB of RAM, providing ample space for complex applications.
  • Communication Interfaces: Includes multiple serial communication options such as USB 2.0 Full Speed device, Multiple UARTs, CAN, SPI, SSP, and I2C.
  • Timers: Features a wide range of timing features including a Real-Time Clock, Watchdog Timer, and multiple general-purpose timers.
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels for precise analog signal measurement.
  • Power Management: Integrated power management unit supporting multiple power modes to optimize energy efficiency.
  • Packaging: Housed in a compact 100-pin LQFP package, suitable for space-constrained applications.
  • Debugging and Support: Enhanced debug features with JTAG and serial wire debug ports, along with in-system programming (ISP) and in-application programming (IAP) support for easy development.

Applications:

The LPC2368FBD100 is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Networking systems
  • Automotive electronics
  • Robotics

Conclusion:

The NXP LPC2368FBD100 microcontroller is a powerful, feature-rich MCU that offers an excellent balance between performance and power efficiency. Its extensive set of peripherals and interfaces, coupled with its large memory capacity, make it a prime choice for designers and engineers looking to develop sophisticated embedded systems. Whether it's for control, communication, or processing tasks, the LPC2368FBD100 provides a reliable and flexible platform for innovation.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4737 $62.3685
9+ $11.6843 $105.1587
14+ $11.2895 $158.0530
20+ $10.5000 $210.0000
25+ $10.1053 $252.6325
31+ $9.7106 $301.0286
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess