EN
  • EN
  • DE

LPC2377FBD144

Part No LPC2377FBD144
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 72MHz
Number of I/O 104
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 58K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 206588-LPC2377FBD144
Ultra Librarian 3D Model Ultra Librarian LPC2377FBD144 CAD Model

Description

NXP LPC2377FBD144 Microcontroller

The NXP LPC2377FBD144 is a high-performance microcontroller that belongs to the LPC23xx series, known for their robust architecture based on the ARM7TDMI-S core. This microcontroller is designed to cater to a wide range of applications, including industrial control, medical systems, protocol converters, and embedded soft modems.

Featuring a 72 MHz ARM7TDMI-S processor, the LPC2377FBD144 is equipped with a rich set of peripherals and a versatile 32-bit microcontroller. It comes in a compact 144-pin LQFP (Low-profile Quad Flat Package) that provides a space-saving footprint while offering ample I/O options for interfacing with external components.

Key features of the LPC2377FBD144 include:

  • Memory: 512 KB of on-chip flash memory and 58 KB of RAM, which allows for efficient code execution and data storage.
  • Communication Interfaces: Multiple serial communication interfaces including USB 2.0 full-speed device, four UARTs, Fast I²C-bus, two SPI, and two SSP interfaces, providing excellent connectivity options for various communication protocols.
  • Timers: A comprehensive set of timers including four 32-bit timers, a Real-Time Clock, and a Watchdog Timer for scheduling events and timing operations.
  • ADC/DAC: An integrated 10-bit Analog-to-Digital Converter (ADC) and a 10-bit Digital-to-Analog Converter (DAC) for interfacing with analog sensors and actuators.
  • External Memory Interface: An External Memory Controller supporting various types of external memory for system expansion.
  • General Purpose I/O: Up to 104 GPIO pins for maximum design flexibility.
  • Power Management: Multiple power-saving modes, including Idle and Power-down modes, to optimize power consumption.
  • Interrupts: Vectored Interrupt Controller with configurable priorities and vector addresses for managing system interrupts efficiently.

The LPC2377FBD144 also supports In-System Programming (ISP) and In-Application Programming (IAP) for easy firmware updates, ensuring that the product can adapt to future changes in application requirements. Its robust set of features and expandability make the LPC2377FBD144 an ideal choice for developers looking for a powerful, yet flexible microcontroller solution.

With its combination of performance, memory, and peripherals, the LPC2377FBD144 from NXP stands out as a versatile component for complex embedded system designs that require a balance of power, efficiency, and connectivity.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0877 $100.1754
3+ $41.0984 $123.2952
5+ $39.8140 $199.0700
6+ $38.5296 $231.1776
8+ $37.2453 $297.9624
11+ $33.3922 $367.3142
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,175 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess