EN
  • EN
  • DE

LPC2458FET180

Part No LPC2458FET180
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 180BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 72MHz
Number of I/O 136
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 98K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 180-TFBGA (12x12)
Win Source Part Number 085595-LPC2458FET180
Family Name LPC2458
Introduction Date September 17, 2012
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2458FET180 CAD Model

Description

The NXP LPC2458FET180 is a robust, high-performance microcontroller designed to cater to a wide range of applications that demand reliable and efficient operation. At the heart of the LPC2458FET180 is a 16/32-bit ARM7TDMI-S CPU, which provides the perfect balance between power consumption and processing capability, making it an ideal choice for industrial control, medical systems, and automotive applications.

Key Features

  • Core: ARM7TDMI-S processor, running at up to 72 MHz.
  • Memory: 512 KB of on-chip flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, alongside 98 KB of RAM for efficient data storage and manipulation.
  • Advanced Peripherals: Includes Ethernet MAC, USB Device/Host/OTG, 4 UARTs, CAN, SPI, I2C interfaces, and more for versatile connectivity and communication.
  • Power Management: Multiple power-saving modes including Idle and Power-down modes, which significantly reduce power consumption when the device is not in full operation.
  • Timers: Multiple 32-bit timers, along with Watchdog Timer and Real-Time Clock, provide excellent timing solutions and system management capabilities.
  • ADC/DAC: Integrated 10-bit ADC and DAC for analog signal processing, suitable for sensor interfacing and control applications.
  • PWM: The unit comes with a dedicated PWM block for motor control and other PWM applications.
  • Package: Available in a compact 180-pin TFBGA package, offering a space-efficient solution for PCB design.

Applications

The LPC2458FET180's versatile feature set makes it highly suitable for a diverse range of applications, such as:

  • Industrial automation and control systems
  • Networked communication devices
  • Medical monitoring equipment
  • Automotive electronics
  • Embedded audio and voice processing

With its robust design and comprehensive feature set, the NXP LPC2458FET180 microcontroller is engineered to meet the demands of complex embedded systems while maintaining cost-effectiveness and ease of development.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0016 $64.0032
4+ $26.2578 $105.0312
6+ $25.4372 $152.6232
9+ $24.6167 $221.5503
11+ $23.7961 $261.7571
15+ $21.3344 $320.0160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,764 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess