EN
  • EN
  • DE

LPC2880FET180

Part No LPC2880FET180
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 180TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 85
Program Memory Type ROMless
Data RAM Size 64K x 8
Supply Voltage - Operating 1.7 V to 3.6 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 180-TFBGA (12x12)
Win Source Part Number 041166-LPC2880FET180
Ultra Librarian 3D Model Ultra Librarian LPC2880FET180 CAD Model

Description

NXP LPC2880FET180 Microcontroller

The NXP LPC2880FET180 is a high-performance microcontroller designed for a wide range of applications, particularly those requiring a balance between power efficiency and processing capability. This microcontroller is part of the LPC2000 family, which is renowned for its robust architecture, featuring an ARM7TDMI-S core that operates at up to 72 MHz.

Key Features:

  • CPU: ARM7TDMI-S core with a maximum frequency of 72 MHz, delivering efficient processing capabilities for complex algorithms and control tasks.
  • Memory: Comes with 288 KB of on-chip flash memory and 96 KB of SRAM, allowing for substantial code and data storage.
  • High-Speed USB 2.0: Features a USB 2.0 Full-Speed device with 4 kB of endpoint RAM, ensuring fast and reliable communication with peripheral devices.
  • Advanced Peripherals: Includes a variety of peripherals such as General Purpose DMA controller, four UARTs, two I2C-bus interfaces, and two SPI/SSP interfaces, providing versatile connectivity options.
  • Power Management: Integrated power control with a variety of power modes enables the design of energy-efficient applications.
  • Package: Housed in a compact 180-ball LFBGA package, the LPC2880FET180 is suitable for space-constrained applications.

Applications:

The LPC2880FET180 is ideal for applications in a range of industries, including industrial control, medical systems, ePOS terminals, and communication gateways. Its robust feature set also makes it suitable for complex embedded systems, such as those requiring real-time control and USB connectivity.

Design Support:

NXP provides extensive support for the LPC2880FET180, including development tools, software libraries, and reference designs to help accelerate product development. With its comprehensive feature set and support, the LPC2880FET180 is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3853 $66.9265
11+ $10.9829 $120.8119
17+ $10.6399 $180.8783
23+ $10.2968 $236.8264
30+ $9.9538 $298.6140
39+ $8.9235 $348.0165
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess