EN
  • EN
  • DE

LPC3130FET180+551

Part No LPC3130FET180+551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 180TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 180MHz
Program Memory Type ROMless
Data RAM Size 96K x 8
Supply Voltage - Operating 1.1 V to 3.6 V
Data Converters A/D 4x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 180-TFBGA (12x12)
Win Source Part Number 206594-LPC3130FET180+551
Ultra Librarian 3D Model Ultra Librarian LPC3130FET180+551 CAD Model

Description

NXP LPC3130FET180+551 Microcontroller

The LPC3130FET180+551 is a high-performance, low-power microcontroller designed by NXP Semiconductors. This advanced microcontroller is based on an ARM926EJ-S core, which operates at speeds of up to 180 MHz, providing a robust platform for embedded applications that require efficient processing capabilities.

The LPC3130FET180+551 is equipped with a variety of features that make it ideal for a wide range of applications, including industrial control, medical systems, and consumer electronics. It comes with a rich set of peripherals, including USB 2.0 full-speed device/host/OTG, multiple serial interfaces, and an external memory controller that supports both SDRAM and static memories, providing flexibility in system design.

One of the standout features of this microcontroller is its integrated 192 KB SRAM, which allows for high-speed data storage and retrieval without the need for additional external memory components. This on-chip memory is complemented by an 8 KB instruction cache and an 8 KB data cache, which enhance the overall system performance by reducing memory access times.

The LPC3130FET180+551 also features a 10-bit ADC with support for up to eight channels, enabling the capture of analog signals for processing or monitoring tasks. Its power management unit includes a range of options to minimize power consumption during idle or active states, which is critical for battery-powered and energy-sensitive applications.

For developers, NXP provides comprehensive support for the LPC3130FET180+551 through its software development tools, which include a full suite of drivers, middleware, and sample code. This support ensures that engineers can quickly and effectively bring their innovative ideas to life using the LPC3130FET180+551 microcontroller.

In summary, the NXP LPC3130FET180+551 is a versatile and powerful microcontroller that offers a balance of performance, power efficiency, and integrated features. It is an excellent choice for designers looking to develop sophisticated embedded systems with stringent power and space constraints.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess