EN
  • EN
  • DE

LPC3220FET296,551

Part No LPC3220FET296,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 296TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 266MHz
Number of I/O 51
Program Memory Type ROMless
Data RAM Size 128K x 8
Supply Voltage - Operating 0.9 V to 3.6 V
Data Converters A/D 3x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 296-TFBGA (15x15)
Win Source Part Number 1057044-LPC3220FET296,551
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC3220FET296,551 CAD Model

Description

The LPC3220FET296,551 is a high-performance, low-power microcontroller produced by NXP Semiconductors. This microcontroller is part of the LPC3200 family, which is renowned for its advanced features and capabilities that cater to a wide range of embedded applications. The LPC3220FET296,551 is designed to deliver exceptional performance and reliability for demanding applications that require rich interfaces and high-speed processing.

Key Features

  • Core: The microcontroller is powered by an ARM926EJ-S core, which operates at speeds of up to 208 MHz, providing the computational power needed for complex tasks and multitasking.
  • Memory: It comes equipped with 32 KB of on-chip SRAM and 256 KB of internal flash memory, allowing for efficient code and data storage.
  • Connectivity: The device offers a variety of connectivity options, including USB 2.0 Full Speed, 10/100 Ethernet MAC, and multiple serial interfaces (UART, I2C, SPI, SSP) for versatile peripheral integration.
  • Graphics Support: With its integrated LCD controller, this microcontroller supports STN and TFT displays, making it an ideal choice for graphical user interfaces in embedded systems.
  • Package: The LPC3220FET296,551 is available in a compact 296-pin LQFP package, which helps to minimize the footprint on the PCB and is suitable for space-constrained applications.

Applications

The NXP LPC3220FET296,551 is designed for a broad range of applications, including but not limited to industrial control systems, medical devices, navigation systems, point-of-sale terminals, and communication gateways. Its high-speed processing capabilities and rich set of peripherals make it an excellent choice for advanced embedded systems requiring robust performance and connectivity.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the LPC3220FET296,551 is no exception. It is manufactured to meet the highest industry standards, ensuring reliable operation even under challenging environmental conditions. This microcontroller is an ideal solution for developers seeking a high-quality, feature-rich MCU that can drive their innovative projects.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess