EN
  • EN
  • DE

LPC4310FBD144

Part No LPC4310FBD144
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32-bit ARM Cortex-M4/M0 MCU; up to 264 kB SRAM; Ethernet two High-speed USBs; advanced configurable peripherals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204177-LPC4310FBD144
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC4310FBD144 CAD Model

Description

The NXP LPC4310FBD144 is a high-performance microcontroller that belongs to the LPC4300 series, renowned for its innovative Cortex-M4 and Cortex-M0 dual-core architecture. This microcontroller is designed to cater to a wide range of applications, particularly those that require a high level of signal processing and complex communication requirements.

Key Features

  • Processor: The LPC4310FBD144 is equipped with an ARM Cortex-M4 processor, which includes a Floating-Point Unit (FPU) for single-precision floating-point operations. It also features a secondary ARM Cortex-M0 co-processor, enabling efficient division of tasks and improved system performance.
  • Memory: It comes with an ample memory configuration, including up to 264 KB of SRAM that can be accessed by both CPU cores, and a flash memory interface for external storage options.
  • Digital Signal Processing: The Cortex-M4 core supports DSP instructions, making it ideal for applications that require digital signal processing such as audio processing, motor control, and sensor fusion.
  • Connectivity: A range of communication interfaces is available, including USB 2.0, CAN, Ethernet, SPI, I2C, UART, and more, providing versatile options for connectivity and peripheral expansion.
  • Package: This microcontroller comes in an LQFP-144 package, which is suitable for space-constrained applications while still offering a good number of I/O options for interfacing with other hardware components.
  • Advanced Timers: With its multiple advanced timers, PWM units, and an ADC/DAC, the LPC4310FBD144 is well-equipped to handle complex timing and control tasks.

Applications

The LPC4310FBD144 is designed for a variety of applications, including industrial control systems, robotics, automotive electronics, audio and voice processing, communication gateways, and embedded audio applications. Its dual-core architecture and extensive feature set make it a flexible and powerful solution for sophisticated embedded system designs.

Development Support

NXP provides comprehensive development support for the LPC4310FBD144 with software libraries, development tools, and evaluation boards to assist developers in creating applications that leverage the full capabilities of this microcontroller.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5296 $83.5296
2+ $80.9193 $161.8386
3+ $78.3090 $234.9270
4+ $75.6987 $302.7948
6+ $67.8678 $407.2068
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess