EN
  • EN
  • DE
  • IT

LPC4337JBD144

Part No LPC4337JBD144
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Errata sheet LPC435x/3x/2x/1x
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204183-LPC4337JBD144
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC4337JBD144 CAD Model

Description

NXP LPC4337JBD144 Microcontroller

The NXP LPC4337JBD144 is a high-performance, Cortex-M4 based microcontroller that is ideal for a wide range of industrial, consumer, and embedded applications. This powerful microcontroller is designed to offer a balanced combination of performance, power efficiency, and advanced features to meet the demanding requirements of today's sophisticated electronic designs.

At the heart of the LPC4337JBD144 is a dual-core configuration that includes an ARM Cortex-M4F and a Cortex-M0 processor. The Cortex-M4F core operates at a frequency of up to 204 MHz and includes a Floating-Point Unit (FPU) which significantly boosts the performance of applications with floating-point computations. The Cortex-M0 co-processor, running at up to 204 MHz, is ideal for managing peripheral tasks and offloading work from the main Cortex-M4F core, leading to improved system efficiency.

The LPC4337JBD144 comes in a 144-pin LQFP package and boasts a rich set of peripherals. It includes high-speed USB 2.0, Ethernet, multiple serial interfaces (UART, I2C, SPI), and a variety of timers and PWM channels. This versatility makes it suitable for a broad range of applications, from complex communication systems to motor control.

With up to 1 MB of flash memory and 136 KB of SRAM, the LPC4337JBD144 provides ample storage for code and data. The memory architecture is well-designed, with a multi-layer bus matrix and multiple SRAM blocks, which allows concurrent access and high-speed data transfers.

For enhanced security and reliability, the LPC4337JBD144 features a unique ID for each chip, a random number generator, and built-in hardware CRC engine to ensure data integrity. Additionally, it supports various low-power modes, making it suitable for battery-operated devices where power consumption is critical.

Developers will appreciate the comprehensive support and tools provided by NXP, including software libraries, development kits, and the LPCOpen platform, which simplify the development process and reduce time to market. Whether you're designing an advanced IoT device, a complex motor control system, or a sophisticated human-machine interface, the LPC4337JBD144 offers the performance, features, and support to help you succeed.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $36.5584
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100QFP / MCU 16-bit H8S/2000 CISC 128KB Flash 5V 100-Pin PQFP Tray
Lowest to $154.6705
Analog Devices Inc.
QUICKSTART PLUS ADUC7020 EVAL BD / ADuC7020 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.9528
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP / MCU 8-bit eZ80 CISC 256KB Flash 3.3V 144-Pin LQFP
Lowest to $4.5896
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $21.5279
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $4.8736

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5579 $59.1158
5+ $24.2527 $121.2635
8+ $23.4948 $187.9584
10+ $22.7369 $227.3690
13+ $21.9790 $285.7270
18+ $19.7053 $354.6954
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,693 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess