EN
  • EN
  • DE

LPC4353FET256

Part No LPC4353FET256
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 256LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M4/M0
Part Core Size 32-Bit Dual-Core
Speed(Frequency) 204MHz
Number of I/O 164
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Data RAM Size 136K x 8
Supply Voltage - Operating 2.2 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 256-LBGA (17x17)
Win Source Part Number 206600-LPC4353FET256
Ultra Librarian 3D Model Ultra Librarian LPC4353FET256 CAD Model

Description

The NXP LPC4353FET256 is a high-performance, dual-core microcontroller that is part of the LPC4300 series, known for its versatility and power efficiency. This microcontroller integrates an ARM Cortex-M4 core, which is optimized for real-time processing, and an ARM Cortex-M0 coprocessor, designed to manage less demanding tasks that can be offloaded to improve the main CPU's performance.

Key Features

  • Processing Cores: ARM Cortex-M4 with Floating Point Unit (FPU) and ARM Cortex-M0.
  • Memory: Up to 264KB of SRAM, accessible by both cores, and up to 1MB of on-chip flash memory.
  • High-Speed Interfaces: Includes USB 2.0 High-Speed, Ethernet, and LCD interfaces, along with an array of serial communication interfaces.
  • Digital Peripherals: Features include an External Memory Controller (EMC), an SD/MMC interface, and a Digital-to-Analog Converter (DAC).
  • Analog Peripherals: Equipped with an 8-channel, 10-bit ADC with sample rates up to 400 kSamples per second.
  • Package: Available in a compact 256-pin LQFP package.
  • Power Efficiency: Offers multiple power modes, including Sleep, Deep-sleep, and Power-down modes for energy-saving operations.

Applications

The LPC4353FET256 is suitable for a wide range of applications, particularly those requiring significant processing power and low power consumption. This includes industrial control systems, robotics, automotive electronics, audio processing, and complex IoT devices. Its ability to handle multiple tasks simultaneously makes it an ideal choice for multitasking environments.

Development Support

NXP provides comprehensive development support for the LPC4353FET256, including a suite of tools for software development and debugging. The microcontroller is supported by the LPCOpen platform, which includes free drivers, middleware, and example projects to accelerate the development process. Additionally, the microcontroller is compatible with a range of third-party development tools and software, ensuring a flexible and user-friendly development environment.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess