EN
  • EN
  • DE

LPC4357FET256

Part No LPC4357FET256
Manufacturer NXP / Nexperia
Description Errata sheet LPC435x/3x/2x/1x
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204185-LPC4357FET256
Manufacturer Homepage www.nxp.com
Family Name LPC4357FET256
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian LPC4357FET256 CAD Model

Description

NXP LPC4357FET256 Microcontroller

The LPC4357FET256 is a high-performance microcontroller designed by NXP Semiconductors, featuring a dual-core architecture that includes an ARM Cortex-M4 and a Cortex-M0 processor. This powerful MCU is tailored for embedded applications that require a blend of advanced signal processing, connectivity, and low-power operation.

Key Features:

  • Processor Cores: ARM Cortex-M4F and Cortex-M0 dual-core processors, with a maximum frequency of up to 204 MHz for the Cortex-M4F and 204 MHz for the Cortex-M0.
  • Memory: Equipped with 1 MB of flash memory and 136 KB of SRAM, the LPC4357FET256 offers ample space for complex applications and data storage.
  • Digital Signal Processing: The Cortex-M4F core includes a floating-point unit (FPU) and supports DSP instructions, making it ideal for applications that require signal processing capabilities.
  • Communication Interfaces: A variety of communication peripherals including Ethernet, USB 2.0 High-Speed/Full-Speed, CAN, SPI, I2C, UART, and more, providing excellent connectivity options.
  • Advanced Peripherals: The device also features a Graphics LCD controller, an external memory controller, and a State Configurable Timer (SCT) subsystem for flexible and sophisticated control applications.
  • Package: Available in a compact LBGA256 package, the LPC4357FET256 is suitable for space-constrained applications.
  • Power Efficiency: Multiple power modes and an on-chip power management unit enable energy-efficient operation, crucial for battery-powered and energy-sensitive applications.

Applications:

The LPC4357FET256 microcontroller is an excellent choice for a wide range of applications, including industrial control systems, robotics, automotive, audio processing, and IoT devices. Its dual-core architecture allows for simultaneous execution of high-level application code and real-time control tasks, providing a versatile platform for complex and demanding embedded systems.

Development Support:

NXP provides comprehensive development support for the LPC4357FET256, including software libraries, development tools, and a strong community forum. This ensures that engineers can accelerate their design process and bring their products to market quickly and efficiently.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5820 $52.7460
7+ $16.4692 $115.2844
10+ $15.9128 $159.1280
14+ $14.8000 $207.2000
18+ $14.2437 $256.3866
22+ $13.6873 $301.1206
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess