EN
  • EN
  • DE

LPC54605J512BD100K

Part No LPC54605J512BD100K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC546xx
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 64
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 200K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 12x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LPC54605
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935357964557,568-LPC54605J512BD100K
Standard Package 90
Win Source Part Number 962800-LPC54605J512BD100K
Ultra Librarian 3D Model Ultra Librarian LPC54605J512BD100K CAD Model

Description

The NXP LPC54605J512BD100K is a high-performance microcontroller designed for a wide range of applications, including industrial control, consumer electronics, and IoT devices. This microcontroller is part of the LPC54000 series, known for its energy efficiency, advanced peripherals, and flexible integration capabilities.

Key Features

  • Core: ARM Cortex-M4 processor with a floating-point unit, running at frequencies of up to 180 MHz.
  • Memory: Equipped with 512KB of on-chip flash memory and 200KB of SRAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Offers a comprehensive set of peripherals, including multiple SPI, I2C, USART, and CAN interfaces, as well as a Full-Speed USB 2.0 device and host capabilities.
  • Advanced Security: Features AES encryption, SHA-256 hashing, and a True Random Number Generator (TRNG) to ensure secure data communication and storage.
  • Analog Features: Integrates a 12-bit ADC with 5 Msamples/sec, two DACs, and multiple comparators, facilitating precise analog signal management.
  • Timers and Control: Comes with multiple timers, including a State Configurable Timer (SCT), PWM, and Real-Time Clock (RTC) for accurate timing and control operations.
  • Power Efficiency: Supports multiple power modes, including an ultra-low-power mode, to maximize energy savings and battery life.
  • Package: Available in a compact 100-pin LQFP package, ideal for space-constrained applications.
  • Development Support: Backed by NXP's extensive software and hardware development tools, including the MCUXpresso IDE and SDK, for rapid prototyping and development.

Applications

The LPC54605J512BD100K microcontroller's versatile feature set makes it suitable for a diverse range of applications. Its robust processing capabilities and connectivity options make it ideal for automation systems, smart home devices, advanced audio applications, and low-power IoT devices that require secure data transactions and efficient operation.

Conclusion

With its powerful ARM Cortex-M4 core, extensive memory, and advanced peripherals, the NXP LPC54605J512BD100K microcontroller stands out as a top choice for developers looking to create sophisticated and reliable embedded systems. Its blend of performance, security, and power efficiency ensures that it can meet the demands of today's innovative electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3140 $51.5700
12+ $8.4628 $101.5536
19+ $8.1983 $155.7677
26+ $7.9339 $206.2814
33+ $7.6694 $253.0902
44+ $6.8760 $302.5440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess