EN
  • EN
  • DE

LPC5534JBD100E

Part No LPC5534JBD100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 100HLQFP / ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 150MHz 128KB (128K x 8) FLASH 100-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, Flexcomm, I²C, I²S, I³C, SPI, UART/USART, USB2.0
Peripherals DMA, PWM, WDT
Number of I/O 66
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 23x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-HLQFP (14x14)
Base Product Number LPC5534
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341440-LPC5534JBD100E
Ultra Librarian 3D Model Ultra Librarian LPC5534JBD100E CAD Model

Description

NXP LPC5534JBD100E Microcontroller

The NXP LPC5534JBD100E microcontroller is a high-performance, low-power device designed to meet the demands of a wide range of embedded applications. This microcontroller is part of the LPC5500 series, which is known for its exceptional efficiency and processing capabilities.

Key Features:

  • Core: The LPC5534JBD100E is built around an Arm® Cortex®-M33 core, which operates at frequencies of up to 100 MHz. The core also includes an Armv8-M architecture with an optional floating-point unit (FPU) for efficient handling of complex mathematical computations.
  • Memory: It comes equipped with 256KB of on-chip flash memory and 96KB of SRAM, providing ample space for application code and data storage.
  • Security: Security features include an AES-256 encryption engine, secure hash algorithm (SHA-2), and a true random number generator (TRNG), ensuring robust protection for sensitive data and secure communications.
  • Integration: This microcontroller offers a variety of peripherals including multiple SPI, I2C, USART interfaces, and a high-speed USB interface with PHY, enabling connectivity with a wide range of external devices.
  • Power Efficiency: The LPC5534JBD100E has been optimized for power efficiency, featuring multiple power-saving modes, such as deep power-down and power-off modes, which significantly reduce power consumption when the device is not in active use.
  • Package: The device is housed in a compact BGA100 package, making it suitable for space-constrained applications while providing ample I/O options for complex designs.

Applications:

The versatility of the NXP LPC5534JBD100E makes it ideal for a broad range of applications, including industrial control systems, IoT devices, consumer electronics, and automotive systems. Its integration capabilities and security features make it particularly well-suited for applications requiring secure data exchange and reliable operation in challenging environments.

With its combination of performance, security, and power efficiency, the NXP LPC5534JBD100E microcontroller is a top choice for designers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0535 $54.3210
14+ $7.4285 $103.9990
21+ $7.1964 $151.1244
29+ $6.9642 $201.9618
38+ $6.7321 $255.8198
50+ $6.0357 $301.7850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess