EN
  • EN
  • DE

LS1012AXN7EKB

Part No LS1012AXN7EKB
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MPU LS1012A - XT PFE GbE PCIe SATA 600 R2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467300-LS1012AXN7EKB
Manufacturer NXP
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 600MHz
RAM Controllers DDR3L
Ethernet GbE (2)
SATA SATA 6Gbps (1)
USB USB 2.0 (1), USB 3.0 + PHY
Operating Temperature -40°C ~ 105°C
Grade -
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 211-VFLGA
Supplier Device Package 211-FCLGA (9.6x9.6)
Ultra Librarian 3D Model Ultra Librarian LS1012AXN7EKB CAD Model

Description

The LS1012AXN7EKB is a high-performance, multi-purpose processor from NXP, belonging to the Layerscape series. It features the ARM Cortex-A53 core, offering a perfect balance between performance and power efficiency. This processor is designed to cater to a wide range of applications, including networking, industrial, and Internet of Things (IoT) devices. Its support for high-speed interfaces like Gigabit Ethernet, PCIe, and SATA 600, alongside the advanced Packet Forwarding Engine (PFE), provides extraordinary data handling capabilities, essential for networking equipment and storage solutions. The LS1012AXN7EKB's compact design and low power consumption make it ideal for edge computing devices where space and energy efficiency are critical. Moreover, its robust security features ensure secure data transactions, making it a reliable choice for sensitive applications in enterprise and cloud services. With robust hardware acceleration and support for multiple operating systems, it offers a flexible and powerful platform for developing advanced, connected devices.

You May Also Be Interested in

Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
Microchip Technology
8bit MicroController
Lowest to $12.3753
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess