EN
  • EN
  • DE

LS1012AXN7HKA

Part No LS1012AXN7HKA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 64-BIT ARM MPU 800MHZ EXT  /  ARM® Cortex®-A53 Microprocessor IC series 1 Core, 64-Bit 800MHz 211-FCLGA (9.6x9.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 800MHz
RAM Controllers DDR3L
Ethernet GbE (2)
SATA SATA 6Gbps (1)
USB USB 2.0 (1), USB 3.0 + PHY
Temperature Range - Operating -40°C ~ 105°C
Security Features Secure Boot, TrustZone®
Package / Case 211-VFLGA
Supplier Device Package 211-FCLGA (9.6x9.6)
Base Product Number LS1012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Names 935316352557
Standard Package 168
Win Source Part Number 980091-LS1012AXN7HKA
Ultra Librarian 3D Model Ultra Librarian LS1012AXN7HKA CAD Model

Description

The NXP LS1012AXN7HKA is a cutting-edge system-on-chip (SoC) that belongs to the Layerscape series, designed to deliver high performance and energy efficiency for a wide range of applications. This powerful SoC is built on the ARMv8 architecture, featuring a single ARM Cortex-A53 core that operates at a frequency of up to 800 MHz. With its 64-bit processing capabilities, the LS1012AXN7HKA is ideal for handling complex computations and managing multiple tasks simultaneously.

The device integrates a wealth of features that make it a versatile choice for developers and manufacturers. It includes a high-speed DDR3L/DDR4 memory controller, providing the necessary bandwidth for demanding applications. Furthermore, the LS1012AXN7HKA offers a variety of connectivity options, such as Gigabit Ethernet, USB 3.0, SATA 3.0, and PCIe Gen 2.0 interfaces, allowing for flexible and robust system designs.

Security is a paramount concern in today's connected world, and the LS1012AXN7HKA addresses this with its advanced security features. It incorporates a trust architecture with secure boot, cryptographic engines, and tamper detection capabilities, ensuring that sensitive data is protected from unauthorized access and manipulation. This makes the SoC an excellent choice for applications in networking, Internet of Things (IoT) devices, and secure gateways.

The compact form factor of the LS1012AXN7HKA, combined with its low power consumption, makes it well-suited for space-constrained and power-sensitive applications. Its efficiency does not compromise performance, which is why it is also used in edge computing devices, industrial control systems, and consumer electronics that require a balance of power and performance.

In summary, the NXP LS1012AXN7HKA is a highly integrated and efficient SoC that offers a rich set of features and connectivity options. Its robust security measures and efficient power management make it an ideal solution for a broad spectrum of applications, ranging from network appliances to smart, connected devices that form the backbone of modern technology infrastructure.

You May Also Be Interested in

Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess