EN
  • EN
  • DE

LS1018ASE7KQA

Part No LS1018ASE7KQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ LAYER 1GHZ 448FBGA / ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 1GHz 448-FBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 1GHz
RAM Controllers DDR3L SDRAM, DDR4 SDRAM
Ethernet 1Gbps (1) , 2.5Gbps (5)
SATA SATA 6Gbps (1)
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 448-BFBGA
Supplier Device Package 448-FBGA (17x17)
Additional Interfaces CANbus, I²C, SPI, UART
Base Product Number LS1018
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1346052-LS1018ASE7KQA
Ultra Librarian 3D Model Ultra Librarian LS1018ASE7KQA CAD Model

Description

The LS1018ASE7KQA is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, designed to cater to a wide range of applications in the electronics industry. NXP, renowned for its innovative and reliable products, has engineered this IC to deliver high performance, efficiency, and versatility.

Key Features

  • Advanced Processing Capabilities: The LS1018ASE7KQA boasts a powerful processing core that can handle complex computations, making it ideal for intensive applications that require robust data processing.
  • High-Speed Connectivity: With integrated high-speed interfaces, this product ensures rapid data transfer, which is crucial for applications where time is of the essence.
  • Energy Efficiency: Designed with energy efficiency in mind, the LS1018ASE7KQA minimizes power consumption, making it suitable for battery-powered devices or energy-sensitive systems.
  • Robust Security Features: Security is a top priority, and this IC comes with advanced security protocols to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the LS1018ASE7KQA allows it to be used across various sectors. Some common applications include:

  • Automotive systems, where reliability and performance are non-negotiable.
  • Industrial control units that require precise and rapid processing.
  • Consumer electronics that demand energy efficiency and connectivity.
  • Communication infrastructure, where security and data throughput are critical.

Quality and Reliability

NXP's commitment to quality is reflected in the LS1018ASE7KQA, which is built to meet the highest industry standards. The product undergoes rigorous testing to ensure it performs under the most demanding conditions, providing users with a reliable and durable solution for their electronic systems.

Conclusion

With its combination of performance, efficiency, and security, the LS1018ASE7KQA from NXP Semiconductors is an excellent choice for designers and engineers looking to incorporate a high-quality IC into their next project. Its comprehensive feature set and wide range of applications make it a versatile and valuable component in any electronic system.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess