EN
  • EN
  • DE

LS1021AXE7MQB

Part No LS1021AXE7MQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1 32BIT ARM SOC 1.2GHZ DDR3/
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A7
Speed 1.2GHz
Operating Temperature Range -40°C ~ 105°C
Package 525-FBGA, FCBGA
Case / Package 525-FCPBGA (19x19)
Family Name LS1021
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923957-LS1021AXE7MQB
Ultra Librarian 3D Model Ultra Librarian LS1021AXE7MQB CAD Model

Description

NXP LS1021AXE7MQB Product Overview

The NXP LS1021AXE7MQB is a high-performance, power-efficient processor designed for a wide range of applications, including industrial control, networking, and Internet of Things (IoT) devices. This processor is part of NXP's QorIQ Layerscape series, which is renowned for its innovative architecture that combines ARM Cortex-A7 cores with advanced system peripherals and interconnect technology.

Key Features

  • Dual ARM Cortex-A7 Cores: The LS1021AXE7MQB comes equipped with two ARM Cortex-A7 cores that operate at a frequency of up to 1 GHz. This dual-core configuration provides a balance between performance and power consumption, making it ideal for applications that require efficient multitasking.
  • Integrated Security: Security is a critical aspect of modern electronics, and the LS1021AXE7MQB addresses this need with an integrated security engine. This engine supports a range of cryptographic algorithms and secure boot capabilities, ensuring data protection and system integrity.
  • High-Speed Connectivity: With support for multiple high-speed interfaces, including Gigabit Ethernet, PCIe, SATA, and USB 3.0, this processor allows for flexible and fast connectivity options, which are essential for networking and data-intensive applications.
  • Energy Efficient: The processor is designed with energy efficiency in mind, featuring a low-power architecture that reduces thermal footprint and overall power consumption without compromising on performance.
  • Advanced Peripherals: The LS1021AXE7MQB includes a variety of on-chip peripherals, such as timers, serial communication interfaces, and I/O control, which facilitate the development of complex embedded systems.

Applications

The versatile nature of the NXP LS1021AXE7MQB processor makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Industrial Automation and Control Systems
  • Enterprise and Home Networking Equipment
  • IoT Gateways and Smart Devices
  • Energy Management Systems
  • Printers and Imaging Devices

In summary, the NXP LS1021AXE7MQB is a robust processor that offers a combination of performance, security, and connectivity, making it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess