EN
  • EN
  • DE

LS1023ASE7QQB

Part No LS1023ASE7QQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 2XCPU 64-BIT ARM ARCH 1.  /  ARM® Cortex®-A53 Microprocessor IC series 2 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.6GHz
RAM Controllers DDR3L, DDR4
Ethernet 1GbE (7) or 10GbE (1) & 1GbE (5)
SATA SATA 6Gbps (1)
USB USB 3.0 (2) + PHY
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone®
Package / Case 621-FBGA, FCBGA
Supplier Device Package 621-FCPBGA (21x21)
Base Product Number LS1023
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 935338873557
Standard Package 60
Win Source Part Number 993818-LS1023ASE7QQB
Ultra Librarian 3D Model Ultra Librarian LS1023ASE7QQB CAD Model

Description

The NXP LS1023ASE7QQB is a highly integrated, power-efficient processor designed to meet the demands of modern networking and Internet of Things (IoT) applications. At the heart of this processor lies the robust Layerscape architecture, which combines dual ARM Cortex-A53 cores with a wealth of connectivity and acceleration features, making it an ideal choice for a variety of high-performance, low-power systems.

Key Features

  • Processor Cores: The LS1023ASE7QQB is equipped with dual ARM Cortex-A53 cores that can run up to 1.2 GHz, offering a balanced mix of performance and power efficiency.
  • Integrated Security: With an advanced security engine, this processor supports a range of protocols and services, including encryption, secure boot, and tamper detection, to ensure data integrity and protect against unauthorized access.
  • High-Speed Connectivity: The device includes a variety of high-speed interfaces such as Gigabit Ethernet, PCIe Gen2, SATA 3.0, and USB 3.0, enabling quick and versatile connections to a broad range of peripherals and networks.
  • Memory Support: It supports both DDR3L and DDR4 memory, providing flexibility for system designers to choose the optimal memory solution for their application.
  • Power Efficiency: Designed for low-power operation, the LS1023ASE7QQB is suitable for fanless designs and is ideal for energy-conscious applications.

Applications

The LS1023ASE7QQB processor is a versatile solution that can be deployed across various markets and applications. It is particularly well-suited for:

  • Enterprise and consumer networking equipment, such as routers, switches, and wireless access points.
  • Network attached storage devices, offering robust storage solutions with high data throughput.
  • Industrial control and automation systems, where reliability and real-time processing are critical.
  • IoT gateways, which require secure data aggregation and processing capabilities.

With its combination of performance, security, and connectivity, the NXP LS1023ASE7QQB processor is a compelling choice for system designers looking to create sophisticated and efficient networking and IoT devices.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.9729 $85.9729
2+ $83.2863 $166.5726
3+ $80.5996 $241.7988
4+ $77.9130 $311.6520
5+ $69.8530 $349.2650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess