EN
  • EN
  • DE

LS1023ASE8MQB

Part No LS1023ASE8MQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 2XCPU 64-BIT ARM ARCH 1.  /  ARM® Cortex®-A53 Microprocessor IC series 2 Core, 64-Bit 1.2GHz 780-FCPBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.2GHz
RAM Controllers DDR3L, DDR4
Ethernet 1GbE (7) or 10GbE (1) & 1GbE (5)
SATA SATA 6Gbps (1)
USB USB 3.0 (2) + PHY
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone®
Package / Case 780-FBGA, FCBGA
Supplier Device Package 780-FCPBGA (23x23)
Base Product Number LS1023
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 935340569557
Standard Package 60
Win Source Part Number 983015-LS1023ASE8MQB
Ultra Librarian 3D Model Ultra Librarian LS1023ASE8MQB CAD Model

Description

The NXP LS1023ASE8MQB is a high-performance, multicore communications processor that integrates advanced data path acceleration optimized for L2/3 packet processing, security offload, and robust traffic management and quality of service. Designed to propel the next generation of intelligent edge applications, this processor is part of NXP's Layerscape series, which is known for its exceptional efficiency and scalable architecture.

Key Features

  • Core Architecture: The LS1023ASE8MQB features a dual-core ARM Cortex-A53 processor that runs up to 1.5 GHz, providing a balance between performance and power efficiency. The ARMv8 architecture brings enhanced processing capabilities with a 64-bit instruction set, allowing for complex computations and support for modern operating systems.
  • Integrated Security: This processor comes with an integrated security engine that supports a variety of algorithms, including DES, 3DES, AES, SHA, RSA, and ECC, to ensure secure data transactions and protection against unauthorized access.
  • Connectivity: With integrated gigabit Ethernet controllers, the LS1023ASE8MQB offers extensive connectivity options for high-speed networking. It also includes support for both SGMII and QSGMII interfaces, providing flexible link options for different network configurations.
  • Memory Support: The processor supports a range of memory interfaces, including DDR3L/DDR4, to ensure quick and reliable access to data, enhancing overall system performance.
  • Energy Efficiency: Designed with energy efficiency in mind, the LS1023ASE8MQB is suitable for fanless designs and applications where power consumption is a critical factor.

Applications

The NXP LS1023ASE8MQB is ideal for a wide array of applications, including enterprise and service provider networking, industrial control and automation, network attached storage, and Internet of Things (IoT) gateways. Its robust feature set and energy-efficient design make it well-suited for deploying in environments that demand reliability, security, and low power consumption.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the LS1023ASE8MQB is no exception. It is built to meet the high standards expected of modern communications processors, ensuring long-term performance and stability for critical systems and applications.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess