EN
  • EN
  • DE

LS1027AXN7PQA

Part No LS1027AXN7PQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1027A-1500 XT NO SEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features ARM® Cortex®-A72 Microprocessor IC series 2 Core, 64-Bit 1.5GHz 448-FBGA (17x17)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Speed 1.5GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 448-BFBGA
Case / Package 448-FBGA (17x17)
Family Name LS1027
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-LS1027AXN7PQA, 935392922557
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923962-LS1027AXN7PQA
Ultra Librarian 3D Model Ultra Librarian LS1027AXN7PQA CAD Model

Description

The NXP LS1027AXN7PQA is a high-performance, power-efficient processor designed for a wide range of applications. It is part of NXP's Layerscape series, which is known for its innovative integration of networking, security, and computational functionality. This makes the processor an ideal choice for industrial control, Internet of Things (IoT) gateways, networking, and automotive applications.

At the heart of the LS1027AXN7PQA is a dual-core ARM Cortex-A72 CPU, which operates at a frequency of up to 1.5 GHz. This robust processing power is complemented by a suite of accelerators designed to improve performance in specific tasks. These include a packet forwarding engine, a security engine, and a data compression/decompression engine. These features allow the processor to handle complex workloads efficiently while maintaining a high level of security and data integrity.

The processor also boasts a rich set of connectivity options. It includes integrated Gigabit Ethernet controllers, providing high-speed network connectivity. Additionally, it supports various high-speed interfaces, such as PCIe Gen3, SATA 3.0, and USB 3.0, which enable quick data transfer and connectivity to a wide range of peripherals and storage devices.

For security-conscious applications, the LS1027AXN7PQA incorporates a Trust Architecture with secure boot and secure key storage, ensuring that only authenticated code runs on the device and that sensitive data is protected. This makes the processor a reliable choice for applications that require stringent security measures.

The processor is also designed with power efficiency in mind. Its advanced power management features allow for reduced power consumption in both active and standby modes, which is crucial for battery-powered or energy-sensitive applications.

Overall, the NXP LS1027AXN7PQA is a versatile and reliable processor that offers a balance of performance, connectivity, and security. Its advanced features and efficient operation make it a top choice for designers and engineers looking to develop cutting-edge products for a variety of markets.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess