EN
  • EN
  • DE

LS1043ASE7MNLA

Part No LS1043ASE7MNLA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 4XCPU 64-BIT ARM ARCH 1.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.2GHz 621-FCPBGA (21x21)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Speed 1.2GHz
Operating Temperature Range 0°C ~ 105°C
Package 621-FBGA, FCBGA
Case / Package 621-FCPBGA (21x21)
Family Name LS1043
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923964-LS1043ASE7MNLA
Ultra Librarian 3D Model Ultra Librarian LS1043ASE7MNLA CAD Model

Description

The NXP LS1043ASE7MNLA is a cutting-edge system-on-chip (SoC) designed to deliver exceptional performance and efficiency for a wide range of applications. This SoC is part of the QorIQ LS1 family, which is known for its high-performance, low-power processing capabilities, making it an ideal choice for networking, industrial, and Internet of Things (IoT) applications.

Key Features

  • Core: The LS1043ASE7MNLA features four ARM Cortex-A53 cores, each operating at speeds up to 1.6 GHz. This 64-bit ARM architecture provides a balance between performance and power efficiency, suitable for handling complex tasks in embedded systems.
  • Memory: It supports both DDR3L and DDR4 memory types, with data rates up to 2100 MT/s, allowing for flexible and high-speed memory configurations.
  • Connectivity: The SoC includes a comprehensive set of high-speed interfaces such as PCIe Gen3, SATA 3.0, USB 3.0, and Gigabit Ethernet, providing versatile connectivity options for various peripherals and network connections.
  • Security: With an integrated security engine, the LS1043ASE7MNLA ensures robust security features like encryption, secure boot, and tamper detection, essential for protecting sensitive data and ensuring system integrity.
  • Power Efficiency: Designed with power efficiency in mind, the LS1043ASE7MNLA is equipped with advanced power management features that help reduce overall power consumption, making it suitable for energy-sensitive applications.

Applications

The versatility of the NXP LS1043ASE7MNLA allows it to be deployed across various industry sectors. It is particularly well-suited for:

  • Enterprise and service provider networking equipment such as routers, switches, and gateways.
  • Industrial control and automation systems that require reliable, real-time processing capabilities.
  • IoT gateways and smart edge devices that need to process and manage data efficiently.
  • High-performance storage solutions that benefit from the SoC's fast SATA and PCIe interfaces.

Overall, the NXP LS1043ASE7MNLA SoC is a powerful and versatile solution for modern embedded systems, offering high performance, extensive connectivity, and robust security in a power-efficient package.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess