EN
  • EN
  • DE

LS2048ASN7V1B

Part No LS2048ASN7V1B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 2.0GHZ 1292FCPBGA / ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 2.0GHz 1292-FCPBGA (37.5x37.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 2.0GHz
RAM Controllers DDR4
Ethernet 10GbE (8) or 1GbE (16) & 2.5GbE (1)
SATA SATA 6Gbps (2)
USB USB 3.0 (2) + PHY
Temperature Range - Operating 0°C ~ 105°C
Mounting Type Surface Mount
Package / Case 1292-BFBGA, FCBGA
Supplier Device Package 1292-FCPBGA (37.5x37.5)
Base Product Number LS2048
Standard Package 21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346065-LS2048ASN7V1B
Ultra Librarian 3D Model Ultra Librarian LS2048ASN7V1B CAD Model

Description

The NXP LS2048ASN7V1B is a cutting-edge networking processor that offers a perfect blend of performance, power efficiency, and advanced features for next-generation network edge services, virtualized customer premises equipment (vCPE), and high-end industrial applications. This product is part of the Layerscape series, which is renowned for its high-performance ARM-based multicore processors.

Key Features

  • Core Architecture: The processor is built on ARM v8 architecture, which provides a high degree of efficiency and performance, with a 64-bit execution environment that is ideal for compute-intensive applications.
  • Number of Cores: It comes equipped with multiple ARM Cortex-A72 cores, ensuring that it can handle multiple tasks simultaneously without any compromise in speed or performance.
  • Connectivity: The LS2048ASN7V1B boasts a comprehensive set of high-speed interfaces for networking, including Ethernet ports that support up to 25Gbps, providing the bandwidth necessary for modern, data-heavy applications.
  • Security: Security is a priority in network processing, and this product incorporates a suite of advanced security features, including secure boot, cryptography accelerators, and a trust architecture to ensure data integrity and secure operations.
  • Power Efficiency: Despite its high performance, the processor is designed with power efficiency in mind, making it suitable for environments where energy consumption is a concern.

Applications

The versatility of the NXP LS2048ASN7V1B makes it ideal for a wide range of applications, including:

  • Enterprise and service provider routing and switching
  • Network function virtualization (NFV)
  • Software-defined networking (SDN)
  • Wireless infrastructure
  • Industrial control and automation

Conclusion

With its robust processing capabilities, extensive connectivity options, and strong emphasis on security, the NXP LS2048ASN7V1B is a powerful solution for developers and engineers looking to push the boundaries of network technology. Its ability to deliver high performance while maintaining efficiency makes it an excellent choice for a multitude of high-demand networking tasks.

You May Also Be Interested in

Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess