EN
  • EN
  • DE

M82120G15

Part No M82120G15
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC PROCESSOR C100 672BGA / Microprocessor IC *
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number M8212
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 880810-M82120G15
Ultra Librarian 3D Model Ultra Librarian M82120G15 CAD Model

Description

The M82120G15 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the rigorous demands of modern embedded systems. As a part of NXP's renowned product line, this MCU integrates advanced features to provide high efficiency, robust security, and versatile connectivity, making it an ideal choice for a wide range of applications, including industrial control, automotive systems, and smart IoT devices.

Key Features

  • Core: At the heart of the M82120G15 is a powerful ARM Cortex-M4 core, which offers a perfect blend of energy efficiency and processing power. The core is capable of running up to a significant MHz frequency, providing ample computational capability for complex algorithms and control tasks.
  • Memory: This MCU comes equipped with substantial Flash memory and SRAM, ensuring ample space for application code and data storage without the need for external memory components, thus simplifying design and reducing system costs.
  • Connectivity: With a suite of connectivity options, including CAN, SPI, I2C, and UART interfaces, the M82120G15 allows for seamless integration into existing systems and provides the flexibility needed for future expansion.
  • Security: Security is a primary concern in today's connected world, and the M82120G15 addresses this with built-in security features that safeguard against unauthorized access and ensure data integrity.
  • Analog Interfaces: A range of analog interfaces, including ADCs and DACs, offer precision measurement and control capabilities, which are essential for sensor-based applications and real-time system monitoring.
  • Low Power Consumption: Designed with energy efficiency in mind, the MCU features low-power modes to reduce power consumption in idle or standby states, thus extending the battery life of portable and remote devices.
  • Development Support: NXP provides comprehensive development support for the M82120G15 with software libraries, development kits, and a strong community forum, which accelerates the development process and helps bring products to market faster.

Applications

The versatility of the M82120G15 makes it suitable for a diverse array of applications. It excels in scenarios that demand high-performance MCU capabilities, such as advanced motor control, home automation, industrial gateways, and smart sensors. Its robust security features make it particularly well-suited for applications where data protection is paramount, such as in payment systems and secure identity verification.

In conclusion, the M82120G15 from NXP is a highly capable microcontroller that offers an optimal balance of performance, connectivity, and security, making it a top choice for engineers and developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess