Product Overview: MAX6328-29W
The MAX6328-29W is a precision, low-power microprocessor (µP) supervisory circuit designed by NXP to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a 2.9V power supply voltage.
Key Features
- Voltage Monitoring: This device keeps a close eye on the system's power supply, ensuring that the voltage level remains within acceptable thresholds for reliable operation.
- Power-On Reset: The MAX6328-29W generates a reset signal whenever the monitored voltage falls below the factory-set reset threshold, providing a power-on reset feature that protects the system upon startup.
- Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, making it an ideal choice for battery-operated devices.
- Manual Reset Input: An additional feature includes a manual reset input that allows for a system reset to be triggered manually when necessary.
- Reset Timeout: The reset output remains active for a preset timeout period after the voltage rises above the reset threshold, ensuring system stability.
- High Accuracy: With its precision monitoring capabilities, the MAX6328-29W ensures accurate and reliable system performance.
Applications
The MAX6328-29W is versatile and can be used in a variety of applications, including:
- Portable/Battery-Powered Equipment
- Embedded Systems
- Single Board Computers
- Industrial Controllers
- Automotive Systems
Quality and Reliability
NXP is known for its commitment to quality, and the MAX6328-29W is no exception. It is built to meet high standards, ensuring that it delivers consistent performance and reliability in a range of environmental conditions.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.9V
Reset Threshold Voltage
Factory-set
Operating Temperature Range
-40°C to +125°C
Package
Compact SOT package