EN
  • EN
  • DE

MBC13900NT1

Part No MBC13900NT1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Trans RF BJT NPN 6.5V 0.02A 188mW 4-Pin(3+Tab) SOT-343 T/R / TRANS RF NPN LO NOISE SOT-343
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 6.5V
Frequency - Transition 15GHz
Noise Figure (dB Typ @ f) 0.8dB ~ 1.1dB @ 900MHz ~ 1.9GHz
Gain 15dB ~ 22dB
Power - Max 188mW
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 5mA, 2V
Current - Collector (Ic) (Maximum) 20mA
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package SC-82A, SOT-343
Manufacturer Package SOT-343
Win Source Part Number 787486-MBC13900NT1
Popularity Medium
Supply and Demand Status Limited
Family Name MBC13900
Introduction Date May 20, 2005
ECCN 5A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MBC13900NT1 CAD Model

Description

Product Overview: NXP MBC13900NT1

The NXP MBC13900NT1 is a state-of-the-art silicon-based integrated circuit, meticulously designed to meet the rigorous demands of modern RF (Radio Frequency) and microwave applications. This robust component is a testament to NXP's commitment to delivering high-performance solutions for the electronics industry.

Key Features

  • High-Frequency Operation: The MBC13900NT1 operates at an exceptional frequency range, which makes it suitable for a variety of applications that require fast signal processing and transmission.
  • Low Power Consumption: Energy efficiency is a hallmark of this IC, ensuring that devices utilizing the MBC13900NT1 can maintain optimal performance while minimizing power usage.
  • Compact Design: Its small form factor is ideal for integration into systems where space is at a premium, without compromising on functionality or reliability.
  • Durability: Built to withstand harsh conditions, the MBC13900NT1 maintains its integrity and performance over a wide range of temperatures and operating environments.
  • Integration Friendly: The IC is designed to be easily integrated with other components and systems, providing flexibility for designers and engineers to incorporate it into a diverse array of electronic products.

Applications

The versatility of the MBC13900NT1 makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Wireless communication systems
  • RF identification and tracking devices
  • High-speed data transmission equipment
  • Microwave communication links
  • Automotive radar systems
  • Test and measurement instruments

Quality and Reliability

NXP is renowned for its rigorous quality control and the MBC13900NT1 is no exception. Each unit is subjected to comprehensive testing to ensure it meets the highest standards of quality and reliability that customers have come to expect from NXP products.

With the MBC13900NT1, NXP continues to push the boundaries of what's possible in RF technology, providing a product that not only enhances the capabilities of electronic devices but also contributes to the advancement of the industry as a whole.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess