EN
  • EN
  • DE

MBC13917EPR2

Part No MBC13917EPR2
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description RF AMP SIGE 100MHZ-2.5GHZ 6MLPD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 100MHz to 2.5GHz
P1dB -1.1dB
Gain 14.9dB
Noise Figure 1.8dB
RF Type General Purpose
Supply Voltage - Operating 2.1 V to 3.3 V
Operating Supply Current 20mA
Test Frequency 1.9GHz
Case / Package 6-MLPD EP (1.5x2)
Win Source Part Number 1072366-MBC13917EPR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBC13917EPR2 CAD Model

Description

Introducing the MBC13917EPR2 from NXP Semiconductors

The MBC13917EPR2 is a state-of-the-art silicon germanium carbon (SiGe:C) low-noise amplifier (LNA) designed and manufactured by the renowned NXP Semiconductors. This high-performance component is engineered to deliver exceptional signal amplification with minimal noise, making it an ideal solution for a wide range of applications that require reliable and clear signal processing.

The device operates within a frequency range of 100 MHz to 2.5 GHz, providing versatile use across various communication standards, including GSM, CDMA, and WCDMA. It is particularly well-suited for use in wireless systems where low noise figures are crucial for maintaining signal integrity and quality.

One of the standout features of the MBC13917EPR2 is its excellent noise figure of 1.6 dB typical at 900 MHz, which ensures that signal quality is preserved even under challenging conditions. This is complemented by a high gain of 17 dB typical at 900 MHz, which allows for robust signal amplification without significant distortion.

The device is housed in a compact, lead-free 2 x 2 mm 8-pin QFN package, which not only saves valuable board space but also supports environmentally friendly manufacturing processes. The MBC13917EPR2 also boasts a robust design that ensures reliability and performance stability over a wide temperature range from -40°C to +85°C.

Installation and integration are made simple with the device's single 2.7 V to 5.5 V supply voltage, which accommodates a variety of design requirements and simplifies power management. Additionally, the MBC13917EPR2 includes an integrated active bias circuit, which maintains consistent performance and reduces the need for external components.

Whether you're designing RF front-ends for mobile phones, GPS receivers, or wireless LAN applications, the MBC13917EPR2 from NXP Semiconductors offers the performance, reliability, and ease of use that engineers and designers need to create top-tier products. Invest in the MBC13917EPR2 for your next project and experience the difference that quality amplification can make.

You May Also Be Interested in

Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess