EN
  • EN
  • DE

MC10XSC425EK

Part No MC10XSC425EK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Quad High Side Switch | IC SWITCH 32SOIC SPQL1025
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 6V ~ 20V
Supply Voltage 3V ~ 5.5V
Current - Output (Maximum) 6A
Rds On 10mOhm (Maximum), 25mOhm (Maximum)
Features Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-HSOP
Family Part Number MC10XSC425
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 1217363-MC10XSC425EK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10XSC425EK CAD Model

Description

Product Overview: MC10XSC425EK

The MC10XSC425EK is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This advanced MCU is built on NXP's robust technology platform, ensuring high reliability and performance.

Key Features

  • Advanced Architecture: At the heart of the MC10XSC425EK is a powerful ARM Cortex core, providing the computational horsepower necessary for complex tasks and algorithms.
  • Enhanced Memory: Equipped with ample flash memory and RAM, this MCU is capable of handling extensive codebases and sophisticated data processing without compromising on speed or efficiency.
  • Connectivity: With a range of communication interfaces including CAN, LIN, and SPI, the MC10XSC425EK offers versatile connectivity options for various automotive and industrial networks.
  • Robust I/O: A wide array of input/output ports ensures that the MCU can interface with a multitude of sensors, actuators, and other electronic components.
  • Automotive-Grade: Designed to meet the stringent standards of the automotive industry, this MCU operates reliably under extreme temperatures and conditions.
  • Security Features: Security is a paramount concern in today's connected world, and the MC10XSC425EK incorporates advanced security features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the MC10XSC425EK makes it suitable for a wide range of applications, particularly in the automotive sector, where it can be used for engine control units, body electronics, advanced driver-assistance systems (ADAS), and infotainment systems. Its robustness also makes it ideal for industrial control systems, smart grid infrastructure, and IoT devices that require reliable operation in harsh environments.

Development Support

NXP provides comprehensive development support for the MC10XSC425EK, including development boards, software tools, and extensive documentation. This ecosystem of support ensures that engineers can rapidly prototype, develop, and deploy applications built around this powerful MCU.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2571 $57.7997
18+ $6.7752 $121.9536
27+ $6.5627 $177.1929
37+ $6.3513 $234.9981
48+ $6.1400 $294.7200
63+ $5.5047 $346.7961
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess