EN
  • EN
  • DE

204223-0010

Part No 204223-0010
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Squba Sealed Plug Assembly, 1.80mm Pitch, 10 Circuits, Single Row, No Seal Plugs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin JP
Gender Male
Housing Material Nylon
Number of Rows 1
RoHS Compliant
Win Source Part Number 1221788-204223-0010
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 204223-0010 CAD Model

Description

Part number 204223-0010 is a connector manufactured by Molex, LLC. Molex is a leading global manufacturer of electronic connectors and interconnect solutions. This specific part number likely represents a connector designed for wire-to-board or wire-to-wire applications.

Applications:

  • Consumer electronics: Used in various consumer electronic devices such as televisions, audio equipment, and gaming consoles.
  • Automotive industry: Employed in automotive wiring harnesses and electronic control units (ECUs).
  • Industrial automation: Utilized in industrial control systems, robotics, and machinery.
  • Medical equipment: Found in medical devices requiring reliable and secure connections.
  • Telecommunications: Used in networking equipment, routers, and switches.

Features:

  • Durable construction: Manufactured with high-quality materials to ensure long-lasting performance.
  • Secure mating: Provides a reliable and secure connection to prevent accidental disconnections.
  • Compact design: Offers a small form factor, suitable for applications with limited space.
  • Easy to use: Designed for easy installation and termination.
  • RoHS compliant: Meets environmental standards and is free from hazardous substances.

Benefits:

  • Reliable connection: Ensures a stable and dependable connection in various applications.
  • Improved performance: Contributes to the overall efficiency and performance of electronic devices.
  • Reduced downtime: Minimizes the risk of connection failures, reducing downtime.
  • Cost-effective solution: Offers a competitive price point without compromising quality.
  • Compliance with industry standards: Meets relevant industry standards and regulations.

Additional Details:

Without access to the Molex datasheet, the exact specifications such as the number of contacts, pitch, voltage rating, and current rating are unavailable. However, Molex connectors are typically made from materials like nylon or polyester for the housing and copper alloys for the contacts, ensuring good conductivity and corrosion resistance. Consult the official Molex datasheet for detailed information.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess