EN
  • EN
  • DE

MC11E1CPBE2

Part No MC11E1CPBE2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC11 CISC ROMLess 5V Automotive 52-Pin LQFP Tray / IC MCU 8BIT ROMLESS 52LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC11
Packaging Tray
Core Processor HC11
Core Size 8-Bit
Speed 2MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 38
Program Memory Type ROMless
EEPROM Size 512 x 8
RAM Size 512 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-LQFP
Manufacturer Package 52-LQFP (10x10)
Win Source Part Number 787689-MC11E1CPBE2
Popularity Medium
Supply and Demand Status Limited
Family Name MC11E1
Introduction Date August 16, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC11E1CPBE2 CAD Model

Description

Introducing the NXP MC11E1CPBE2 Microcontroller

The NXP MC11E1CPBE2 is a highly efficient and robust microcontroller designed to cater to the demanding needs of modern embedded systems. This powerful component is part of NXP's renowned MC11E series, known for their reliability and versatility in various applications such as automotive control systems, industrial automation, and smart IoT devices.

Key Features

  • Advanced CPU Architecture: At the heart of the MC11E1CPBE2 lies a sophisticated CPU designed to deliver high-speed processing capabilities while maintaining low power consumption. This makes it an ideal choice for applications that require both performance and energy efficiency.
  • Integrated Memory: The microcontroller comes equipped with ample built-in memory, including flash memory for program storage and RAM for data processing. This integration facilitates quick access to data and code, enhancing the overall system responsiveness.
  • Robust I/O Capabilities: With its multiple input/output options, the MC11E1CPBE2 offers excellent connectivity and interfacing capabilities. It supports a variety of digital and analog peripherals, enabling it to handle complex tasks and interact seamlessly with other components in the system.
  • Enhanced Security Features: Security is a paramount concern in today's connected world, and the MC11E1CPBE2 addresses this with its built-in security features. These include secure boot, encryption modules, and other mechanisms to protect the integrity of the system and data.
  • Flexible Power Management: The microcontroller's power management system is designed to optimize power usage across various operational states. Whether in active mode, idle, or power-down states, the MC11E1CPBE2 ensures minimal energy waste.

Applications

The versatility of the NXP MC11E1CPBE2 makes it suitable for a wide range of applications. Its robust design and feature set are particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Smart home and IoT devices
  • Medical equipment
  • Consumer electronics

With its combination of performance, connectivity, and security, the NXP MC11E1CPBE2 is a microcontroller that can meet the challenges of today's high-tech environment, providing a reliable and scalable solution for your product development needs.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7447 $62.9788
9+ $12.9187 $116.2683
14+ $12.5150 $175.2100
20+ $12.1113 $242.2260
25+ $11.7075 $292.6875
34+ $10.4964 $356.8776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess