The MC1408-8D is a high-performance, 8-bit digital-to-analog converter (DAC) designed and manufactured by NXP Semiconductors. This precision DAC is renowned for its reliability and versatility, making it a preferred choice for a wide range of industrial, automotive, and consumer electronics applications.
Key Features
- Resolution: 8-bit parallel data input for accurate and high-speed conversions.
- Output Range: Offers a full-scale output current that can be adjusted to meet various application requirements.
- Settling Time: Fast settling time ensures quick response to input data changes, suitable for real-time applications.
- Compatibility: TTL/CMOS compatible logic inputs allow for easy integration with a wide range of microprocessors and digital systems.
- Package: Available in a compact DIP (Dual In-line Package) for easy mounting on printed circuit boards.
Applications
The MC1408-8D is designed to serve in a multitude of applications that require precise digital-to-analog conversion. Some of the common use cases include:
- Automotive control systems
- Data acquisition systems
- Process control instruments
- Digital signal processing
- Computerized calibration equipment
Technical Specifications
| Parameter |
Value |
| Resolution |
8 bits |
| Output Type |
Current, Voltage |
| Supply Voltage |
-5V to 15V |
| Operating Temperature |
-40°C to +85°C |
| Mounting Type |
Through Hole |
Quality and Reliability
NXP's commitment to quality ensures that the MC1408-8D DAC meets stringent industry standards for performance and reliability. Each unit undergoes rigorous testing to guarantee it performs to specifications under varying conditions, ensuring customer satisfaction in even the most demanding applications.