EN
  • EN
  • DE
  • IT

MC141585DWE

Part No MC141585DWE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC LCD MONITOR OSD 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Supply Current 26mA
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC141585
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 711118-MC141585DWE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC141585DWE CAD Model

Description

The NXP MC141585DWE is a cutting-edge microcontroller designed to cater to the needs of modern embedded systems. This high-performance product is part of NXP's renowned microcontroller lineup, which is known for its reliability, efficiency, and advanced features. The MC141585DWE is particularly suitable for applications that require a robust control environment, such as industrial control systems, automotive electronics, and smart home devices.

Key Features

  • Advanced Core: At the heart of the MC141585DWE lies a powerful core that ensures fast processing speeds and efficient operation. This enables the microcontroller to handle complex tasks and algorithms with ease.
  • Memory: Equipped with ample memory, the device provides sufficient space for robust applications and data storage. This includes both flash memory for program storage and RAM for runtime operations.
  • Connectivity: With a range of connectivity options, the MC141585DWE offers flexibility for various communication protocols. This makes it an excellent choice for systems that require multiple interface capabilities.
  • Low Power Consumption: Energy efficiency is a hallmark of this microcontroller, making it ideal for battery-operated devices or applications where power conservation is critical.
  • Robust Security Features: Security is a top priority in today's connected world, and the MC141585DWE provides advanced security features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the NXP MC141585DWE allows it to be used across a wide range of applications. Its robust design and feature set make it particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Smart home automation
  • Internet of Things (IoT) devices
  • Medical equipment
  • Energy management systems

Conclusion

The NXP MC141585DWE is a microcontroller that offers a perfect blend of performance, energy efficiency, and security. Designed for the demanding needs of modern embedded systems, it stands out as a reliable choice for developers looking to create sophisticated and secure products. With its advanced features and robustness, the MC141585DWE is set to power the next generation of electronic innovations.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,793 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess