EN
  • EN
  • DE

MC14489BP

Part No MC14489BP
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP
Package Tube
Product Status Obsolete
Display Type LED
Configuration 7 Segment
Interface Serial
Current - Supply 5.5 mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 130°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number MC14489
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848054-MC14489BP
Ultra Librarian 3D Model Ultra Librarian MC14489BP CAD Model

Description

Introducing the MC14489BP LED Display Driver from NXP

The MC14489BP, crafted by the renowned semiconductor manufacturer NXP, is a versatile and efficient LED display driver designed to simplify the task of controlling multiple LED displays. This integrated circuit (IC) is an ideal solution for applications requiring alphanumeric displays, providing a seamless interface for LED indicators.

Key Features

  • Flexible Control: The MC14489BP can drive up to five 7-segment displays or 35 discrete LEDs, making it highly adaptable for various display requirements.
  • Serial Interface: It incorporates a serial I/O interface which allows for easy connection to a microcontroller or processor, reducing the number of I/O pins needed for display control.
  • Brightness Control: This device includes an adjustable brightness feature, enabling the user to set the LED intensity to the desired level for optimal visibility under varying lighting conditions.
  • Multi-Character Display: The IC can manage multiple characters through its built-in character multiplexing, allowing for dynamic and informative display outputs.
  • Simple Integration: The MC14489BP is available in a DIP package, which is widely used and easy to integrate into a broad range of electronic systems.

Applications

The MC14489BP's versatility makes it suitable for a wide array of applications, including:

  • Consumer electronics
  • Industrial control panels
  • Automotive dashboards
  • Medical equipment
  • Point of sale terminals

Technical Specifications

The MC14489BP is designed with robust technical specifications to meet the needs of demanding applications:

  • Operating Voltage: 5V
  • Drive Capability: 25 mA per segment
  • Communication: Serial interface compatible with SPI, MICROWIRE, and QSPI protocols
  • Package: 20-pin DIP

With the MC14489BP, NXP provides a reliable and efficient solution for driving LED displays, ensuring clear and consistent visual communication for electronic devices. Its integration of advanced features with ease of use makes it a top choice for developers and engineers looking to enhance their display systems.

You May Also Be Interested in

Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $9.8688
Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess