EN
  • EN
  • DE

MC145010P

Part No MC145010P
Manufacturer NXP / Nexperia
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECT PHOTOELEC 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Operating Supply Current 12μA
Temperature Range - Operating -10°C to 60°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1073189-MC145010P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC145010P CAD Model

Description

Product Overview: MC145010P by NXP

The MC145010P is a sophisticated smoke detector IC designed by NXP Semiconductors, an industry leader in cutting-edge semiconductor technology. This integrated circuit is engineered to offer reliable performance in residential and commercial smoke detection applications. It is a low-power device that is specifically tailored to work with photoelectric smoke detection systems, which are known for their effectiveness in detecting smoldering fires.

Key Features

  • Ionization or Photoelectric Sensing: The MC145010P is compatible with both ionization and photoelectric sensors, making it a versatile choice for various smoke detection systems.
  • Low Battery Indicator: The IC includes a low battery detection feature, which triggers an audible chirp, alerting users to replace the battery and ensuring the detector remains operational.
  • High Noise Immunity: Designed with a high level of noise immunity, the MC145010P minimizes false alarms caused by electrical interference, ensuring dependable performance.
  • Interconnect Capability: This feature allows multiple units to be connected so that if one unit detects smoke, all interconnected alarms will sound, providing an enhanced safety network.
  • Test Mode Functionality: The IC supports a test mode that can be activated to ensure the smoke detector is functioning correctly without generating a false alarm.
  • Alarm Memory: After an alarm condition has been cleared, the MC145010P retains a memory of the event, which can be accessed to ascertain the cause of the alarm.

Applications

The MC145010P is primarily used in smoke detectors, which are critical safety devices in homes, offices, and industrial settings. Its reliable performance and advanced features make it an essential component for manufacturers seeking to produce high-quality smoke detection systems.

Technical Specifications

With a wide operating voltage range and low standby current, the MC145010P is designed for battery-operated applications. It is available in a DIP-16 package, which is suitable for through-hole mounting, making it easy to integrate into a variety of smoke detector designs.

In summary, the NXP MC145010P smoke detector IC is a state-of-the-art solution for smoke detection systems, providing enhanced safety features, reliability, and flexibility for both manufacturers and end-users.

You May Also Be Interested in

Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
ScioSense
Sensor Interface Ultrasonic flow converter with CPU in QFN40
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess