EN
  • EN
  • DE

PGA308AIDRKR

Part No PGA308AIDRKR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Single-Supply, Auto-Zero Sensor Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Signal Conditioner
Input Type Voltage
Output Type Voltage
Interface UART
Operating Supply Current 1.6mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x4)
Win Source Part Number 1237171-PGA308AIDRKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PGA308
Introduction Date October 01, 2007
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PGA308AIDRKR CAD Model

Description

The PGA308AIDRKR is a precision, analog signal conditioner designed by Texas Instruments, tailored for bridge sensors. It is housed in a compact VQFN-10 package and is part of the PGA308 family of programmable gain amplifiers. This device is engineered to amplify the sensor signals and provide digital calibration for zero (offset) and span (gain) with a single external resistor.

Key Features

  • Programmable Gain and Offset: The PGA308AIDRKR allows users to digitally program the gain and offset, which provides flexibility in sensor calibration and ensures high accuracy in signal conditioning.
  • Wide Supply Range: Operating from a single supply voltage ranging from 2.7V to 5.5V, this device is versatile and can be used in various applications without requiring complex power management.
  • Internal Voltage Reference: With an internal 2.5V reference, it simplifies the design by eliminating the need for an external voltage reference in many applications.
  • Low Offset Voltage: The low offset voltage of the PGA308AIDRKR minimizes error in sensor readings, leading to more precise measurements.
  • Ratiometric Output: The device supports ratiometric output, which is beneficial for applications where the output voltage needs to be proportional to the supply voltage.
  • Wide Operating Temperature Range: It can operate over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Robust Interface Options: The PGA308AIDRKR offers both analog output and a 1-Wire digital serial interface for calibration through an external microcontroller.

Applications

The PGA308AIDRKR is ideal for a wide range of applications including industrial pressure sensors, temperature sensors, strain gauges, and load cells. Its precision and programmability make it a go-to choice for professionals looking for a reliable signal conditioner for their bridge sensor systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the PGA308AIDRKR is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in critical applications. With Texas Instruments' reputation, users can trust this product for their signal conditioning needs.

You May Also Be Interested in

Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess